EN
  • EN
  • DE

STM32F103CBU6TRC89

Part No STM32F103CBU6TRC89
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708382-STM32F103CBU6TRC89
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103CBU6TRC89 CAD Model

Description

The STM32F103CBU6TRC89 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and versatility. As part of the STM32F1 series, this microcontroller is based on the ARM Cortex-M3 processor, which is designed to offer the best balance between performance and power efficiency.

This specific model comes in a UFBGA-48 package, which is suitable for space-constrained applications due to its small footprint. With a maximum CPU frequency of 72 MHz, it provides ample computational speed for a wide range of applications, from simple LED controllers to complex embedded systems.

One of the standout features of the STM32F103CBU6TRC89 is its 128 KB of Flash memory, which allows for the storage of large application codebases without the need for external memory components. Additionally, it boasts 20 KB of SRAM, ensuring smooth and efficient operation even with multiple processes running simultaneously.

The device also offers an extensive range of I/O ports and peripherals. It includes multiple 12-bit ADCs, general-purpose timers, and advanced-control timers, which make it ideal for applications requiring precise timing and control, such as motor control systems. Moreover, it supports various communication protocols, including I2C, SPI, and USART, ensuring easy integration with other components and systems.

For security and reliability, the STM32F103CBU6TRC89 features a CAN interface for robust field communication in automotive and industrial environments. It also includes a USB 2.0 full-speed interface, which allows for easy connection to computers and other USB host devices.

STMicroelectronics provides comprehensive development support for the STM32F103CBU6TRC89, with a wide range of development tools, software libraries, and example code available. This makes it easier for engineers and developers to harness the full potential of the microcontroller in their designs.

In summary, the STM32F103CBU6TRC89 is a powerful and flexible microcontroller that is well-suited for a variety of applications, offering a perfect blend of performance, memory, and peripherals, all packed in a compact, power-efficient package.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess