EN
  • EN
  • DE

24LC014T-I/OT

Part No 24LC014T-I/OT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C SOT23-6 / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 24LC014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC014T-I/OTCT,24LC014TIOT,24LC014T-I/OTTR,24LC014T-I/OTDKR
Standard Package 3,000
Win Source Part Number 1323428-24LC014T-I/OT
Ultra Librarian 3D Model Ultra Librarian 24LC014T-I/OT CAD Model

Description

Microchip Technology's 24LC014T-I/OT EEPROM

The 24LC014T-I/OT is a high-quality, 1Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. Designed for optimal data storage efficiency and reliability, this device is a perfect solution for applications that require low-power and low-voltage operations. The EEPROM is commonly used in a variety of electronic devices, ranging from industrial and medical equipment to consumer electronics and automotive systems.

This particular model comes in a tiny SOT-23 5-lead package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its functionality or performance. The 24LC014T-I/OT operates across a voltage range of 2.5V to 5.5V, providing flexibility for different system voltage requirements and ensuring compatibility with both 3.3V and 5V systems.

One of the key features of the 24LC014T-I/OT is its support for a bidirectional 2-wire bus and data transmission protocol I2C (Inter-Integrated Circuit), which allows for easy serial communication with microcontrollers and other I2C devices. The device's memory is organized as 128 x 8 bits, which can be accessed through its I2C interface, offering a simple yet effective way to store configuration or calibration data permanently.

The 24LC014T-I/OT also boasts a robust write endurance of one million write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the data stored within. Additionally, the device supports a maximum clock frequency of 400 kHz (I2C Fast Mode), enabling quick data transfer rates for applications that require efficient communication speeds.

For added security and control, the EEPROM features a write protect pin to prevent inadvertent writes, which is particularly useful in preventing data corruption during power transitions or system malfunctions. Furthermore, the device is designed to perform over an industrial temperature range of -40°C to +85°C, making it suitable for operation in harsh environments.

Overall, the 24LC014T-I/OT from Microchip Technology is a reliable and versatile EEPROM solution that offers excellent performance in a compact package, making it a top choice for designers and engineers looking to optimize their data storage needs.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess