EN
  • EN
  • DE

STM32F100R8H6

Part No STM32F100R8H6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708362-STM32F100R8H6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100R8H6 CAD Model

Description

The STM32F100R8H6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between power consumption, processing capabilities, and cost. This microcontroller is part of the STM32F1 Value Line series, which is renowned for its robust architecture, enhanced features, and flexibility, making it suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Comes with 64 KB of Flash memory and 8 KB of SRAM, providing ample space for complex applications and software.
  • I/O Ports: Features up to 37 I/O ports with various configurations to support peripherals and external components.
  • Analog-to-Digital Converter (ADC): Includes a 12-bit, 1 μs ADC (up to 16 channels) which allows the microcontroller to interface with analog sensors and devices.
  • Timers: Equipped with advanced control timers, general-purpose timers, and a Real-Time Clock, which can be used for a multitude of timing and control operations.
  • Communication Interfaces: Offers several communication interfaces including I2C, USARTs, SPIs, and CAN, providing versatility for serial communication.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller for debugging purposes.
  • Power Efficiency: Designed with energy efficiency in mind, the device features a low-power mode to reduce power consumption during idle or standby states.

Applications

The STM32F100R8H6 is suitable for a range of applications, particularly those requiring a balance between performance and power consumption. It is ideal for use in industrial control systems, home automation, alarm systems, battery-operated devices, and other embedded systems that require a high level of integration and low power usage.

Package and Quality

Encased in a 64-pin LQFP package, the STM32F100R8H6 ensures a compact footprint while providing enough pins for most applications. STMicroelectronics maintains a high standard of quality, with each microcontroller undergoing rigorous testing to ensure reliability and performance in all conditions.

You May Also Be Interested in

STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9041 $58.8492
29+ $4.0240 $116.6960
45+ $3.8981 $175.4145
62+ $3.7734 $233.9508
80+ $3.6475 $291.8000
106+ $3.2698 $346.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess