EN
  • EN
  • DE

STM8AH5188TASSS

Part No STM8AH5188TASSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708714-STM8AH5188TASSS
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AH5188TASSS CAD Model

Description

STMicroelectronics STM8AH5188TASSS Product Overview

The STM8AH5188TASSS is a high-performance microcontroller from STMicroelectronics, designed for automotive and industrial applications that require robust operation and a wide range of features. This product is a member of the STM8A series, which are 8-bit microcontrollers based on the STM8 core.

Key Features

  • Advanced Core: The STM8AH5188TASSS is powered by an advanced STM8 core running at up to 16 MHz, providing the perfect balance between performance and power consumption.
  • Memory Capacity: It comes with 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, ensuring sufficient space for complex applications and data storage.
  • Robust I/O Options: The device includes 47 multifunctional GPIOs that support various configurations, allowing for flexible connection with external components.
  • Rich Peripherals: A comprehensive set of peripherals is integrated, including 10-bit ADC, timers, UART, SPI, and I2C interfaces, which are essential for automotive control systems.
  • Operating Voltage: It operates within a wide voltage range of 2.95 to 5.5 V, suitable for varying electrical conditions in automotive environments.
  • Temperature Range: The microcontroller is designed to withstand extreme temperatures, with an operational range from -40°C to 125°C, ensuring reliability in harsh conditions.
  • Automotive Qualification: Compliant with AEC-Q100 standards, the STM8AH5188TASSS is qualified for automotive applications, guaranteeing its performance and longevity in vehicular systems.

Applications

The STM8AH5188TASSS is ideal for a variety of applications within the automotive sector, including engine management, body control modules, and sensor interfaces. It is also well-suited for industrial applications that require a rugged and reliable microcontroller solution.

Support and Resources

STMicroelectronics offers extensive support for the STM8AH5188TASSS, including technical documentation, development tools, and software libraries. Engineers can access data sheets, reference manuals, and application notes to facilitate the design process and bring their projects to life efficiently.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $21.0106

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.5186 $112.5186
2+ $108.8889 $217.7778
3+ $105.2593 $315.7779
4+ $94.3704 $377.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,023 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess