EN
  • EN
  • DE

STM32F103C8T6TR

Part No STM32F103C8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 037316-STM32F103C8T6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103C8
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103C8T6TR CAD Model

Description

The STM32F103C8T6TR is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications. This microcontroller is part of the STM32F1 series, which is renowned for its balanced blend of processing power, reduced power consumption, and innovative peripherals.

Operating at a frequency of up to 72 MHz, the STM32F103C8T6TR offers an optimal trade-off between performance and power consumption. The device comes with a comprehensive set of power-saving modes, including Sleep, Stop, and Standby, allowing for efficient power management in various application scenarios.

Key Features:

  • CPU: ARM 32-bit Cortex-M3 CPU Core with a maximum operating frequency of 72 MHz.
  • Memory: 64 Kbytes of Flash memory and 20 Kbytes of SRAM, ensuring ample space for complex applications.
  • I/Os: Up to 37 GPIOs with various digital and analog functions.
  • Communication Interfaces: Includes I2C, SPI, USART, USB, and CAN interfaces, providing versatile connectivity options for embedded systems.
  • ADC: 12-bit, 1 µs Analog-to-Digital Converters (ADCs), with up to 16 channels, allowing for precise sensor readings and data acquisition.
  • Timers: Multiple timers, including a PWM timer for motor control and other timing-related functions.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) and JTAG interfaces.
  • Package: Available in an LQFP48 package, which is suitable for space-constrained applications.

The STM32F103C8T6TR also features an embedded voltage regulator which allows single supply operation and provides the flexibility of using different power sources. Additionally, it includes a range of built-in protections such as brown-out reset, and a temperature sensor to ensure reliable operation under varying conditions.

Its robust peripheral set and the extensive STM32 ecosystem make this microcontroller an ideal choice for applications such as industrial controls, medical equipment, consumer electronics, and Internet of Things (IoT) devices. With its impressive feature set and competitive pricing, the STM32F103C8T6TR stands out as a preferred choice for designers and engineers looking to balance performance with cost-efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2027 $54.1215
90+ $1.1266 $101.3940
140+ $1.0886 $152.4040
200+ $1.0124 $202.4800
260+ $0.9744 $253.3440
325+ $0.9363 $304.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,460 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess