Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 125400-LTC1386CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1386CS#TRPBF CAD Model

Description

LTC1386CS#TRPBF - RS485/RS422 Transceiver

The LTC1386CS#TRPBF is a high-performance RS485/RS422 transceiver from Linear Technology, designed to facilitate robust serial communication in noisy environments typically found in industrial and telecommunication applications. This integrated circuit is designed to withstand the harsh conditions of the real world, ensuring reliability and stability in your data transmission needs.

Key Features

  • Electrical Interface: Compatible with RS485 and RS422 standards, the LTC1386CS#TRPBF ensures versatile use in various communication protocols.
  • High Speed: Capable of operating up to 2.5Mbps, this transceiver can handle high-speed data transmission with ease.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and reducing power consumption.
  • Low Power Shutdown Mode: It features a low power shutdown mode that reduces power usage when the transceiver is not in active operation, making it ideal for power-sensitive applications.
  • Driver Output Short-Circuit Protection: The LTC1386CS#TRPBF protects against short circuits, ensuring the device's longevity even in the event of wiring errors or faults.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device is safeguarded from overheating, further enhancing its reliability.
  • Pin Compatibility: This transceiver is pin-compatible with the LTC485 and LTC491, allowing for easy upgrades or replacements in existing designs.

Applications

The LTC1386CS#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Networked Industrial Control Systems
  • Factory Automation
  • Field Bus Networks
  • Data Acquisition Systems
  • Telecommunications Equipment

Package and Quality

Offered in a 14-lead narrow SOIC package, the LTC1386CS#TRPBF is designed for compact PCB layouts. The product is provided in tape and reel packaging (TRPBF suffix), which is suitable for automated assembly processes. Linear Technology ensures high-quality standards, with rigorous testing and reliability checks for all their products.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6521 $66.6084
8+ $13.6632 $109.3056
12+ $13.2363 $158.8356
16+ $12.8093 $204.9488
21+ $12.3823 $260.0283
28+ $11.1014 $310.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention