EN
  • EN
  • DE

STEVAL-MKI160V1

Part No STEVAL-MKI160V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description EVAL ADAPTER BOARD LSMDS3 DIL24  /  LSM6DS3 series Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series iNEMO
Package Box
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM6DS3
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8543.70.9860
Other Names 497-15391
Standard Package 1
Win Source Part Number 1231298-STEVAL-MKI160V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI160V1 CAD Model

Description

STEVAL-MKI160V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI160V1 is an advanced sensor evaluation board from STMicroelectronics, designed to provide users with a comprehensive platform for testing and development with ST's state-of-the-art MEMS (Micro-Electro-Mechanical Systems) sensors. This board is an integral part of the modular MEMS adapters motherboard (STEVAL-MKI109V2 or STEVAL-MKI109V3) ecosystem, which is tailored for quick and easy performance assessment of ST's sensors.

At the heart of the STEVAL-MKI160V1 is the LSM6DSOX iNEMO inertial module, which combines a 3D digital accelerometer and a 3D digital gyroscope in a single package. This module is known for its high accuracy, reliability, and power efficiency, making it ideal for a wide range of applications, including gaming and virtual reality input devices, drone flight controls, and wearable sensors for fitness tracking.

In addition to the inertial module, the STEVAL-MKI160V1 also features the LPS22HH MEMS nano pressure sensor and the STTS751 digital temperature sensor, providing a comprehensive set of environmental sensing capabilities. The LPS22HH is a high-accuracy barometric pressure sensor, which is perfect for applications like weather monitoring and altitude tracking, while the STTS751 offers precise temperature measurements crucial for system monitoring and thermal protection.

The board is equipped with a DIL 24-pin socket, making it compatible with the STEVAL-MKI109V2/V3 motherboard, and also provides an adapter for a standard DIL 24-socket for standalone use. This versatility ensures that the STEVAL-MKI160V1 can be used for a wide array of development scenarios.

Developers can take advantage of the extensive software libraries provided by STMicroelectronics, including the STM32Cube software suite, which simplifies the integration of these sensors into a variety of microcontroller-based applications. With the support of the Unico GUI (Graphical User Interface), users can easily configure the sensors and visualize real-time data, significantly accelerating the prototyping and testing phases.

The STEVAL-MKI160V1 is an invaluable tool for engineers and developers looking to explore the capabilities of MEMS sensors and develop innovative products in a time-efficient and cost-effective manner.

You May Also Be Interested in

Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6103 $53.2206
5+ $21.8341 $109.1705
8+ $21.1518 $169.2144
10+ $20.4695 $204.6950
13+ $19.7871 $257.2323
17+ $17.7402 $301.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess