EN
  • EN
  • DE

L9825TR-4LF

Part No L9825TR-4LF
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827148-L9825TR-4LF
Ultra Librarian 3D Model Ultra Librarian L9825TR-4LF CAD Model

Description

STMicroelectronics L9825TR-4LF Product Overview

The L9825TR-4LF is a state-of-the-art octal low-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed to provide an efficient and reliable interface between the microcontroller and the actuator, this device is particularly suitable for automotive applications and industrial control systems.

Key Features

  • Output Current: Each of the eight low-side drivers can deliver an output current of 450mA, which is ideal for driving a wide range of actuators.
  • Output Voltage Range: The device operates within a voltage range of 5.5V to 50V, providing the flexibility needed for diverse automotive and industrial applications.
  • Protection Mechanisms: The L9825TR-4LF is equipped with robust protection features including overtemperature shutdown, output short-circuit protection, and overcurrent protection, ensuring the longevity and reliability of the device.
  • Diagnostic Functions: Incorporated diagnostic functions provide feedback on the status of each output, which can be used to implement fault detection and management routines in the system software.
  • Serial Peripheral Interface (SPI): The device's SPI port allows for easy integration with microcontrollers, enabling digital control of the outputs and reading of diagnostic information.

Applications

The L9825TR-4LF is tailored for a variety of applications where multiple low-side loads need to be controlled, such as:

  • Automotive control units for lights, fans, and small motors
  • Industrial automation for solenoid and valve control
  • Home automation systems for smart appliance control

Package Information

The device comes in a compact 20-lead SOIC package, which is designed for surface-mount technology (SMT) and is suitable for high-density PCB designs. Its thermal performance is optimized to handle the power dissipation under typical operating conditions.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9825TR-4LF adheres to stringent quality control standards and is manufactured to meet the reliability demands of the automotive and industrial markets.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8697 $62.6091
7+ $17.1240 $119.8680
11+ $16.5893 $182.4823
15+ $16.0533 $240.7995
19+ $15.5186 $294.8534
25+ $13.9131 $347.8275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess