EN
  • EN
  • DE

STM32F303RET6

Part No STM32F303RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 26
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 80K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708443-STM32F303RET6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F303RET6 CAD Model

Description

STM32F303RET6 Microcontroller

The STM32F303RET6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed with a focus on mixed-signal applications and advanced control systems. It is part of the STM32F3 series, which is well-known for its rich set of peripherals and features that support a wide range of applications.

At the heart of the STM32F303RET6 is a 32-bit Cortex-M4 core with a floating-point unit (FPU), which runs at a frequency of up to 72 MHz. This core provides the computational power necessary for demanding applications, including advanced motor control, medical equipment, industrial automation, and sensor fusion for IoT devices. The FPU enhances the microcontroller's ability to handle complex mathematical computations, making it suitable for applications involving digital signal processing.

This microcontroller comes with 512 KB of Flash memory and 80 KB of SRAM, ensuring ample space for application code and data storage. The STM32F303RET6 features an extensive range of I/Os and peripherals, including:

  • Multiple SPI/I2S interfaces for serial communication with peripherals and audio devices.
  • I2C interfaces for connecting to sensors, EEPROMs, and other I2C-compatible devices.
  • USART/UART ports for serial communication over RS-232 or RS-485 networks.
  • USB 2.0 Full Speed interface for connectivity with computers and other USB hosts.
  • 12-bit ADCs with up to 4 MSPS, providing accurate analog-to-digital conversion.
  • DAC channels for digital-to-analog output, useful in audio applications and signal generation.
  • Advanced timers, including general-purpose and PWM timers for precise timing and control tasks.

With its integrated analog peripherals and timers, the STM32F303RET6 is particularly well-suited for applications that require sophisticated control algorithms, such as various forms of pulse-width modulation (PWM) for motor control or advanced lighting solutions.

The microcontroller also supports STMicroelectronics' STM32Cube software development ecosystem, which includes HAL libraries, middleware, and examples to accelerate development. Additionally, the STM32F303RET6 is supported by a wide range of development tools, including integrated development environments (IDEs) like Keil MDK, IAR EWARM, and free tools like STM32CubeIDE and ARM mbed.

Overall, the STM32F303RET6 is a versatile and powerful microcontroller that offers a balanced mix of performance, memory, and peripherals, making it an excellent choice for complex and innovative embedded applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8708 $53.5788
26+ $3.9965 $103.9090
39+ $3.8716 $150.9924
54+ $3.7468 $202.3272
70+ $3.6219 $253.5330
93+ $3.2472 $301.9896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess