EN
  • EN
  • DE

MC33742PEPR2

Part No MC33742PEPR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48QFN / Automotive Interface 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Automotive
Interface SPI Serial
Voltage - Supply 5.5V ~ 18V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Mounting Type Surface Mount
Base Product Number MC33742
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222781-MC33742PEPR2
Ultra Librarian 3D Model Ultra Librarian MC33742PEPR2 CAD Model

Description

Product Overview: MC33742PEPR2

The MC33742PEPR2 is a sophisticated System Basis Chip (SBC) developed by NXP Semiconductors, designed to cater to the demanding requirements of automotive control units. This high-performance product integrates multiple features that are essential for automotive applications, including power management, communication interfaces, and system basis functions.

Key Features

  • Integrated Power Management: The MC33742PEPR2 provides a range of power management capabilities, including a 5V voltage regulator with various operational modes to enhance power efficiency. This ensures reliable power supply for the microcontroller and other peripherals within the system.
  • Communication Interfaces: It comes equipped with a high-speed CAN transceiver, facilitating robust communication within the vehicle's network. This allows for the transmission and reception of critical data with high integrity and minimal errors.
  • Enhanced Safety and Diagnostics: Safety features include under-voltage and over-voltage detection, ensuring the system operates within safe electrical parameters. Additionally, the chip provides diagnostic functionalities that aid in monitoring the health and performance of the system.
  • Low Standby Current: The MC33742PEPR2 is designed to consume minimal current in standby mode, which is crucial for reducing the overall energy consumption of the vehicle, especially when it is not in operation.

Applications

This SBC is particularly well-suited for a variety of automotive applications, such as:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control modules

Technical Specifications

The MC33742PEPR2 is designed with the automotive environment in mind, featuring:

  • Operational temperature range suitable for automotive environments
  • Robust ESD performance
  • Package designed for optimal heat dissipation

Conclusion

The MC33742PEPR2 from NXP is a highly integrated and efficient solution for automotive control units, combining power management, communication, and diagnostic features in a single chip. Its robust design and comprehensive feature set make it a prime choice for engineers looking to enhance the reliability and performance of automotive systems.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess