EN
  • EN
  • DE

M95020-WMN3TP

Part No M95020-WMN3TP
Manufacturer STMicroelectronics
Catalog Misc Products
Description 4Kbit, 2Kbit and 1Kbit Serial SPI Bus EEPROM With High Speed Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829404-M95020-WMN3TP
Ultra Librarian 3D Model Ultra Librarian M95020-WMN3TP CAD Model

Description

The M95020-WMN3TP from STMicroelectronics is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) storage device, designed to provide a flexible and efficient data storage solution for a wide range of applications. This particular model is part of the M95xxx series, which is known for its high performance and stability in data retention.

Key Features

  • Memory Size: The device offers a 2-Kbit memory capacity, which is ideal for storing configuration parameters, setup data, or small application logs.
  • Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors.
  • Write Protection: The EEPROM features write-protect capabilities, allowing for the safeguarding of critical data segments against unintended alterations.
  • Operating Voltage: It operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various power environments.
  • Speed: Fast data transfer rates are supported, with clock frequencies up to 10 MHz, enabling quick read and write operations.
  • Endurance: The device boasts an endurance of at least 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: It guarantees data retention for a minimum of 40 years, providing long-term data integrity.
  • Package: The EEPROM comes in an 8-pin SOIC package, which is widely used and suitable for PCB (Printed Circuit Board) mounting.

Applications

The M95020-WMN3TP is a versatile component that can be employed in various sectors, including:

  • Consumer electronics for device configuration and user settings
  • Industrial automation for storing calibration data and system parameters
  • Automotive systems for keeping track of critical vehicle settings
  • Telecommunication devices for network device configurations

STMicroelectronics' commitment to quality and innovation is evident in the M95020-WMN3TP EEPROM, making it a reliable choice for designers and engineers looking for a non-volatile memory solution.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess