EN
  • EN
  • DE

STM32F100CBT6

Part No STM32F100CBT6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708359-STM32F100CBT6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100CBT6 CAD Model

Description

The STM32F100CBT6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications without compromising on the quality and performance that STMicroelectronics is known for. It is part of the STM32F100 Value Line series that offers a range of features suitable for a variety of embedded systems.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 24 MHz frequency, offering a balanced performance between computing power and power efficiency.
  • Memory: Equipped with 128 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • I/O Ports: Up to 37 I/O ports with interrupt capability, ensuring extensive peripheral connectivity and user interaction possibilities.
  • Communication Interfaces: A rich set of peripherals including I2C, USARTs, SPIs, and CAN, facilitating serial communications with other devices and systems.
  • Analog Features: Comes with 12-bit ADCs, DAC channels, and general-purpose and advanced-control timers for complex analog functions and precise timing operations.
  • Debugging Features: Features Serial Wire Debug (SWD) and JTAG interfaces for full-speed system development, debugging, and programming.
  • Power Efficiency: Designed with an emphasis on energy efficiency, featuring low-power modes such as Sleep, Stop, and Standby to minimize power consumption during idle times.
  • Package: Available in a 48-pin LQFP package, it is suitable for space-constrained applications while providing enough pins for necessary functionalities.

Applications

The STM32F100CBT6 is a versatile microcontroller that can be used in a wide range of applications. It is particularly well-suited for industrial controls, alarm systems, point-of-sale terminals, and medical devices where cost-effectiveness and operational reliability are paramount. Its robust design and rich feature set also make it an excellent choice for smart sensors, lighting systems, and battery-operated devices.

Summary

In conclusion, the STM32F100CBT6 from STMicroelectronics delivers a perfect balance between performance, power consumption, and cost. Its comprehensive feature set combined with the powerful ARM Cortex-M3 core makes it an ideal choice for a multitude of low-cost, high-performance embedded applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Lowest to $13.4465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1492 $55.3428
20+ $5.0455 $100.9100
31+ $4.8879 $151.5249
43+ $4.7302 $203.3986
55+ $4.5725 $251.4875
74+ $4.0995 $303.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess