EN
  • EN
  • DE

TLE2062ID

Part No TLE2062ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 3.4V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 900μV
Supply Current 625μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 7V ~ 36V, ±3.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2062
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269309-TLE2062ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2062ID CAD Model

Description

Overview of Texas Instruments TLE2062ID

The Texas Instruments TLE2062ID is a high-performance, dual operational amplifier (op-amp) that belongs to the Excalibur low-power, high-speed family. This op-amp is designed to provide a perfect balance between power consumption and speed, making it an ideal choice for a wide range of applications, including audio processing, active filters, and general-purpose amplification tasks.

Key Features

  • Low Power Consumption: The TLE2062ID is optimized for low power operation, which makes it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • High Output Drive: Despite its low power consumption, this op-amp is capable of delivering a high output current, ensuring robust performance even in demanding situations.
  • Wide Supply Range: It operates over a wide supply range of ±1V to ±8V (or 2V to 16V single supply), providing flexibility in various circuit designs.
  • Low Input Bias Current: The device features a low input bias current, which is essential for precision applications and helps to minimize errors in signal processing.
  • High Slew Rate: With a high slew rate, the TLE2062ID can handle rapid changes in input signals, making it suitable for high-speed amplifiers and fast signal processing tasks.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads, which is a common challenge in operational amplifier applications.

Applications

The versatility of the TLE2062ID allows it to be used in various applications, including:

  • Audio and video equipment
  • Telecommunications systems
  • Active filters and signal conditioning
  • Data acquisition systems
  • Portable devices
  • Analog-to-digital converter (ADC) drivers

Reliability and Quality

Built with Texas Instruments' commitment to quality, the TLE2062ID is available in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. This operational amplifier is a reliable choice for designers looking for a balance between power efficiency and high-speed performance in their electronic circuits.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9900 $63.9600
8+ $13.1200 $104.9600
12+ $12.7100 $152.5200
17+ $12.3000 $209.1000
22+ $11.8900 $261.5800
29+ $10.6600 $309.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess