Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Manufacturer Package 100-UFBGA (7x7)
Win Source Part Number 708460-STM32F401VBH6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F401VB
Introduction Date April 29, 2013
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F401VBH6 CAD Model

Description

STM32F401VBH6 Microcontroller - STMicroelectronics

The STM32F401VBH6 is a high-performance foundation line microcontroller produced by STMicroelectronics, which is a part of the STM32F4 series renowned for its advanced digital features. This microcontroller is designed to offer a perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and DSP instructions, operating at frequencies up to 84 MHz.
  • Memory: Equipped with 128 Kbytes of Flash memory and 64 Kbytes of SRAM, providing ample space for complex applications.
  • High Integration: Comes with a range of peripherals including three 12-bit ADCs, two DACs, a low-power RTC, twelve general-purpose 16-bit timers, and two PWM timers for motor control.
  • Communication Interfaces: Features multiple communication interfaces such as three I2C, three USARTs, two SPIs, and two I2S.
  • Advanced Connectivity: Incorporates a USB 2.0 full-speed device/host/OTG controller with on-chip PHY, making it suitable for various USB applications.
  • Energy Efficient: Designed with ST's advanced 90 nm process technology, the STM32F401VBH6 achieves balanced power and performance with an Adaptive Real-Time accelerator (ART Acceleratorâ„¢) allowing zero-wait-state execution from Flash.

Applications

The STM32F401VBH6 microcontroller is versatile and can be used in a multitude of applications such as:

  • Industrial control systems
  • Medical and handheld equipment
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Smart home applications
  • Motor drive and application control

With its rich set of peripherals and I/Os, developers can leverage the STM32F401VBH6 for advanced control systems and complex user interfaces. The microcontroller also supports ST's comprehensive software HAL library, and a variety of software development tools are available from both ST and third parties, which helps to reduce development time and cost.

Overall, the STM32F401VBH6 from STMicroelectronics is a robust and reliable microcontroller that provides the performance needed for demanding applications while maintaining cost-effectiveness and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6579 $51.9474
15+ $7.1039 $106.5585
22+ $6.8819 $151.4018
31+ $6.6599 $206.4569
39+ $6.4379 $251.0781
52+ $5.7720 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention