EN
  • EN
  • DE

RSS040P03FTB

Part No RSS040P03FTB
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 184054-RSS040P03FTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSS040P03FTB CAD Model

Description

The RSS040P03FTB is a P-channel MOSFET manufactured by Rohm Semiconductor, designed for use in power management and switching applications. This MOSFET features Rohm's advanced process technology, providing low on-resistance and fast switching speeds. This contributes to improved efficiency and reduced power loss in various electronic devices and circuits, making it a reliable component for efficient power control.

Applications

  • DC-DC Converters: Employed in voltage regulation circuits for the efficient conversion of DC voltage levels.
  • Load Switching: Used in systems to control power distribution to different loads.
  • Power Management in Portable Devices: Well-suited for battery-powered applications, requiring efficient power usage.
  • Motor Control: Applied in low-power motor control circuits to facilitate precise motor operation.

Features

  • P-Channel MOSFET: Designed for applications requiring low-side switching.
  • Low On-Resistance (RDS(on)): Reduces power dissipation, enhancing the overall efficiency of the system.
  • Fast Switching Speed: Enables high-frequency operation, improving the response time of circuits.
  • Surface Mount Package: Facilitates automated assembly, decreasing production time and costs.
  • Lead-Free: Complies with environmental regulations, lowering environmental impact.

Benefits

  • Improved Energy Efficiency: Lower on-resistance reduces power waste and extends battery life in portable devices.
  • Compact Design: Space-saving surface mount package allows for smaller and more compact product designs.
  • Reliable Performance: Rohm's quality control ensures consistent and stable performance under a variety of conditions.
  • Simplified Circuit Integration: Easy to integrate into both new and existing power management systems.
  • Environmentally Conscious: Lead-free construction reduces environmental harm.

Additional Details

The RSS040P03FTB is characterized by its specific drain-source voltage (VDS) rating, which ensures compatibility with various input voltage levels prevalent in electronic systems. The gate-source voltage (VGS) rating guarantees safe and dependable operation within specified control parameters. The MOSFET's low gate charge contributes to rapid switching times and decreased power consumption. The compact surface-mount package optimizes space usage on printed circuit boards. Rohm Semiconductor maintains stringent quality control measures to ensure consistent, reliable performance under demanding operational environments. Furthermore, this MOSFET is designed to minimize electromagnetic interference (EMI), enhancing its applicability in sensitive applications. The device is engineered to function within a defined temperature range, ensuring stability and longevity across diverse operational conditions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess