EN
  • EN
  • DE

STM32F100R4H6

Part No STM32F100R4H6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708360-STM32F100R4H6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100R4H6 CAD Model

Description

The STM32F100R4H6 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics, which is part of their Value Line of ARM Cortex-M3 based microcontrollers. This product is designed to offer an optimal balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in the industrial, consumer, and medical sectors.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Features 16 KB of flash memory and 4 KB of SRAM, which provides sufficient space for small to medium-sized applications.
  • I/O Ports: Comes with a rich set of I/Os, and peripherals including up to 51 I/O ports with interrupt capability, which allows for flexible device configuration.
  • ADC: Includes a 12-bit, 1.2 MSPS analog-to-digital converter, enhancing its capability to handle analog signals in real-time.
  • Timers: Equipped with multiple timers, including a 16-bit timer, a 32-bit timer, as well as watchdog and SysTick timers, which provide a wide range of timing and control functionalities.
  • Debugging: In-built Serial Wire Debug (SWD) and JTAG interfaces ensure ease of programming and debugging.
  • Communication: Offers several communication interfaces such as I2C, USARTs, SPIs, and CAN, which enable the MCU to communicate with other devices and form complex embedded systems.
  • Power Efficiency: Operates in a power range of 2.0 to 3.6 volts, with features like sleep, stop, and standby modes for power-saving during idle times.
  • Temperature Range: Guaranteed operation from -40°C to +85°C, suitable for harsh environments.
  • Packages: Available in different package options including LQFP64, LQFP48, VFQFPN36, and more, providing flexibility in hardware design and PCB layout.

Applications

The STM32F100R4H6 MCU is versatile and can be used in a variety of applications such as:

  • Industrial control systems
  • Home appliances
  • Alarm systems
  • Battery management
  • Medical devices
  • Power tools

With its robust set of features and capabilities, the STM32F100R4H6 from STMicroelectronics stands out as a cost-effective, yet powerful microcontroller solution for designers looking to maximize performance while working within strict power and budget constraints.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0919 $58.7461
46+ $2.5364 $116.6744
71+ $2.4578 $174.5038
98+ $2.3781 $233.0538
126+ $2.2996 $289.7496
169+ $2.0617 $348.4273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess