Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 14MHz
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 006160-CD40175BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD40175BE CAD Model

Description

CD40175BE - Quad D-type Flip-Flop with Reset

The CD40175BE offers consistent performance with a wide range of supply voltages, making it an ideal choice for digital logic circuits. It features D-type flip-flops that support clock-triggered data latching with asynchronous clear.

  • Wide operating voltage range: 3V to 15V
  • High noise immunity
  • Static and dynamic register design

Applications:

  • Data routing and bus control
  • Frequency division
  • Digital counters
  • Delay line applications

The CD40175BE is excellent for use in data storage, transfer, and sequential logic applications where reliable data management is crucial.

You May Also Be Interested in

Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 28-Pin LCCC Tube
Need more? Email Us
ECAD model for SNJ54ABT821FK
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Harris Corporation
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT109M
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74LVC377D,112
Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2187
ECAD model for CLVC1G374QDCKRQ1
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 14SSOP
Need more? Email Us
ECAD model for 74HCT74DB,118

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7980 $53.9400
70+ $1.4753 $103.2710
105+ $1.4292 $150.0660
145+ $1.3831 $200.5495
190+ $1.3370 $254.0300
255+ $1.1987 $305.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,700 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention