EN
  • EN
  • DE

STM3240GPRIM-D

Part No STM3240GPRIM-D
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Raisonance EvoPrimer
Utilized IC / Part STM32F407
Mounting Type Fixed
Contents Board(s)
Base Product Number STM3240
Other Names 497-15917,STM3240GPRIM-D,-497-15917
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283982-STM3240GPRIM-D
Ultra Librarian 3D Model Ultra Librarian STM3240GPRIM-D CAD Model

Description

The STM3240GPRIM-D is a feature-rich discovery kit developed by STMicroelectronics to showcase the capabilities of the STM32 F4 series microcontrollers. Designed for enthusiasts, engineers, and students alike, this discovery kit serves as an ideal platform for quick prototyping and development of applications ranging from simple embedded systems to complex, high-performance embedded computing solutions.

Key Features

  • Utilizes the STM32F407VGT6 microcontroller, boasting a 32-bit ARM Cortex-M4 core with DSP and FPU instructions, running at a frequency of up to 168 MHz.
  • Integrated ST-LINK/V2 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive set of peripherals such as Ethernet, USB OTG HS and FS, audio DAC, MEMS digital microphone, and a 2.4-inch QVGA TFT LCD.
  • On-board memory includes 8 MB SDRAM, 1 GB (or more) NAND flash, and 2 MB NOR Flash, providing ample storage for complex applications.
  • Flexible power supply options via USB or an external power source.
  • Two push-buttons (user and reset) and four LEDs (USB communication, power, user, and fault).

Development Support

The STM3240GPRIM-D discovery kit is supported by a range of software tools, including the STM32CubeMX for initialization code generation and the STM32CubeIDE integrated development environment for software development and debugging. It also includes an extensive range of free software libraries and examples available as part of the STM32Cube package.

Applications

With its rich set of peripherals and high computing power, the STM3240GPRIM-D discovery kit is suitable for a wide array of applications such as:

  • Industrial automation and control
  • Medical and healthcare systems
  • Audio applications
  • Internet of Things (IoT) devices
  • Robotics
  • And many more...

In summary, the STM3240GPRIM-D discovery kit from STMicroelectronics is a versatile and powerful tool for unleashing the full potential of the STM32 F4 series microcontrollers, making it an excellent choice for both prototyping and educational purposes.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess