EN
  • EN
  • DE

EDB9315A-Z

Part No EDB9315A-Z
Manufacturer Cirrus Logic Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Series EP93xx
Board Type Evaluation Platform
Type MPU
Core Processor ARM9
Operating System Linux, Windows Embedded CE
For Use With/Related Products EP9312, EP9315
Mounting Fixed
Contents Board(s), Cable(s), Power Supply, Accessories
Win Source Part Number 769629-EDB9315A-Z
Popularity Medium
Supply and Demand Status Sufficient
Family Name EDB9315A-Z
Introduction Date August 09, 2006
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EDB9315A-Z CAD Model

Description

The Cirrus Logic Inc. manufactured electronic component with Win Source Part Number 769629-EDB9315A-Z is a part of the EP93xx series.

  • Series: EP93xx
  • Core Processor: ARM9
  • Related Parts: EP9312, EP9315
  • Evaluation Platform Board Type: Linux and Windows Embedded CE
  • Operating System: Linux and Windows Embedded CE
  • Contents: Board(s), cable(s), power supply, accessories
  • Introduction Date: August 09, 2006
  • EOL Date: 2026 (Estimated)

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess