EN
  • EN
  • DE

LTC6360CDD#PBF

Part No LTC6360CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description Op Amp Single High Speed Amplifier 5.25V Automotive 8-Pin DFN EP Tube / IC ADC DRIVER TRUE ZERO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784318-LTC6360CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6360
Introduction Date July 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6360CDD#PBF CAD Model

Description

Linear Technology's LTC6360CDD#PBF: High-Speed, Low-Noise Differential Amplifier/ADC Driver

The LTC6360CDD#PBF is a high-performance differential amplifier and Analog-to-Digital Converter (ADC) driver produced by Linear Technology, a renowned leader in the field of analog integrated circuits. This device is engineered to provide a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including medical imaging, communications, and industrial instrumentation.

Key Features:

  • High Speed: The LTC6360CDD#PBF is designed for applications requiring fast and accurate signal processing. It boasts a high slew rate and wide bandwidth, which are essential for maintaining signal fidelity in high-speed systems.
  • Low Noise: With its low input noise density and low harmonic distortion, this differential amplifier ensures that the signal integrity is preserved, especially in sensitive applications where noise can be a critical factor.
  • Flexible Power Supply: The device operates from a single 3.1V to 5.25V supply or dual ±1.55V to ±2.625V supplies, providing designers with versatility in system power design.
  • Robust Output Drive Capability: The LTC6360CDD#PBF can drive heavy capacitive loads while maintaining high performance, which is crucial for driving ADCs without degrading the conversion accuracy.

Applications:

The LTC6360CDD#PBF is well-suited for a variety of demanding applications. Its performance characteristics make it an excellent choice for:

  • Driving SAR and ΔΣ ADCs
  • High-speed data acquisition systems
  • Communications systems
  • Imaging systems
  • Test and measurement equipment

Package and Quality:

The LTC6360CDD#PBF is packaged in a compact 10-lead DFN with a 3mm x 3mm footprint. This small form factor is beneficial for space-constrained applications. Linear Technology ensures that this product meets stringent quality standards, providing reliable and consistent performance across different environmental conditions.

In conclusion, the LTC6360CDD#PBF from Linear Technology stands out as a versatile and reliable component for high-speed, low-noise signal processing applications. Its combination of features makes it a valuable asset in the design of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8769 $61.8921
21+ $5.6433 $118.5093
32+ $5.4666 $174.9312
44+ $5.2899 $232.7556
57+ $5.1143 $291.5151
76+ $4.5854 $348.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess