EN
  • EN
  • DE

STM24256-AWMN6T

Part No STM24256-AWMN6T
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708309-STM24256-AWMN6T
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM24256-AWMN6T CAD Model

Description

The STM24256-AWMN6T is a cutting-edge, non-volatile memory product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This particular device is a part of the EEPROM (Electrically Erasable Programmable Read-Only Memory) family, which is designed for applications that require data storage that can endure frequent updating.

Key Features

  • Memory Size: The STM24256-AWMN6T offers a substantial 256-Kbit storage capacity, ideal for storing configurations, settings, or small application data that need to be preserved during power cycles.
  • Data Retention: It boasts an impressive data retention period, capable of preserving stored information for an extended period even without power.
  • Write Cycles: This EEPROM is rated for a high number of write cycles, ensuring a long operational lifespan even with frequent data updates.
  • Interface: The device utilizes an I²C serial interface, which allows for easy integration into a variety of microcontroller-based systems, while minimizing pin usage.
  • Operating Voltage: It operates across a wide voltage range, accommodating various system power supplies and ensuring flexibility in diverse application scenarios.
  • Package: The STM24256-AWMN6T comes in a compact 8-SOIC package, which is suitable for space-constrained applications without compromising performance.

Applications

The STM24256-AWMN6T is versatile and can be used in a myriad of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Smart metering
  • Healthcare devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The STM24256-AWMN6T is manufactured with this commitment in mind, ensuring reliability and performance in even the most demanding applications. Whether you're designing a new system or upgrading an existing one, this EEPROM is an excellent choice for secure and durable data storage.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess