EN
  • EN
  • DE

STM32F302RCT6

Part No STM32F302RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray / IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 40K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number STM32F302
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 708441-STM32F302RCT6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F302RC
Introduction Date November 21, 2013
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F302RCT6 CAD Model

Description

The STM32F302RCT6 is a high-performance ARM Cortex-M4 microcontroller designed and manufactured by STMicroelectronics. This microcontroller is part of the STM32F3 series, which is known for its excellent real-time capabilities, digital signal processing (DSP) functionality, and low power consumption. It is an ideal choice for applications that require a combination of efficient data processing, embedded control, and complex algorithms.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 72 MHz frequency, which provides high computing power.
  • Memory: Features 256 KB of Flash memory and 40 KB of SRAM, allowing for robust program and data storage.
  • I/O Ports: Includes a range of I/O options with up to 51 GPIOs, multiple communication interfaces such as I2C, SPI, USART, and USB.
  • ADCs: Comes with 12-bit analog-to-digital converters with up to 25 channels, providing precise analog signal measurement.
  • Timers: Equipped with advanced-control timers, general-purpose timers, and basic timers for extensive timing operations.
  • Power Efficiency: Operates within a 2.0 to 3.6 V power supply range, featuring low-power modes for energy-saving applications.

Connectivity and Peripherals

The STM32F302RCT6 supports a variety of communication protocols, ensuring seamless integration with peripheral devices and systems. Its rich set of peripherals includes USART, SPI, I2C, CAN, and USB interfaces, facilitating serial communication with sensors, actuators, and other microcontrollers. Additionally, the device offers a 12-bit DAC, fast comparators, and programmable gain amplifiers, enhancing its functionality in control systems.

Applications

This microcontroller is versatile and can be used in a wide array of applications, such as motor control, industrial automation, robotics, power management systems, and medical devices. Its robust architecture and extensive feature set make it particularly well-suited for applications that require sophisticated control algorithms, precise timing, and efficient data processing.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F302RCT6, including software libraries, development kits, and the STM32Cube ecosystem. This support helps accelerate the development process, from prototyping to production, and enables designers to leverage the full potential of the microcontroller in their applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5325 $54.3900
27+ $3.7190 $100.4130
42+ $3.6028 $151.3176
58+ $3.4865 $202.2170
75+ $3.3703 $252.7725
100+ $3.0217 $302.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess