EN
  • EN
  • DE

STM8AF5289TC

Part No STM8AF5289TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708652-STM8AF5289TC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5289TC CAD Model

Description

The STM8AF5289TC from STMicroelectronics is a cutting-edge microcontroller designed for automotive and high-performance applications. It is part of the STM8AF series of microcontrollers which are well-known for their robustness, reliability, and efficiency in demanding environments.

Key Features

  • Core: The device is built around a high-performance STM8A 8-bit core operating at a frequency of up to 24 MHz. This core is optimized for speed and efficiency, ensuring swift execution of instructions and smooth operation.
  • Memory: It comes equipped with 128 KB of Flash program memory, which is more than sufficient for complex automotive applications. Additionally, it has 2 KB of RAM and 4 KB of EEPROM, which provide ample storage for runtime data and persistent parameter storage, respectively.
  • Robust I/O Capabilities: The STM8AF5289TC boasts a rich set of I/O options including 37 GPIOs, which allow for flexible interfacing with various peripherals and sensors. These I/Os are highly configurable to meet the specific needs of automotive applications.
  • Advanced Peripherals: This microcontroller includes advanced peripherals such as multiple 16-bit timers, communication interfaces (UART, SPI, I2C), and a 10-bit ADC with up to 16 channels, enabling it to handle complex tasks with ease.
  • Automotive-Qualified: The device is fully qualified for automotive applications, meeting the AEC-Q100 standards for reliability and performance under extreme conditions.

Applications

The STM8AF5289TC is ideally suited for automotive applications including engine management, body control modules, and advanced driver-assistance systems. Its robust design and rich feature set also make it a great choice for industrial control systems, home automation, and other applications that require high reliability and performance.

Support and Resources

STMicroelectronics provides extensive support for the STM8AF5289TC, including development tools, software libraries, and application notes to help designers quickly bring their products to market. With its advanced features and support, the STM8AF5289TC is a smart choice for your next high-performance automotive or industrial application.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8170 $71.2680
8+ $14.6188 $116.9504
13+ $14.1626 $184.1138
17+ $13.7052 $232.9884
22+ $13.2490 $291.4780
30+ $11.8780 $356.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,207 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess