EN
  • EN
  • DE

STLD20D-DEF

Part No STLD20D-DEF
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 21MA 8QFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA 8-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.8V
Voltage - Supply (Max) 4.2V
Current - Output / Channel 21mA
Frequency 500kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VQFN
Supplier Device Package 8-QFN (3x3)
Base Product Number STLD20
Other Names STLD20DDEF,497-4362-1,497-4362-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253397-STLD20D-DEF
Ultra Librarian 3D Model Ultra Librarian STLD20D-DEF CAD Model

Description

The STLD20D-DEF is a highly sophisticated and versatile power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and reliable products. This particular device is tailored to meet the rigorous demands of modern electronic applications, providing a comprehensive solution for power regulation and distribution.

Key Features

  • High Efficiency: The STLD20D-DEF is engineered for maximum power efficiency, which is crucial for battery-operated devices, helping to extend battery life and reduce heat generation.
  • Integrated Functions: It includes multiple integrated functions such as a DC-DC converter, LDO regulators, and a charge pump, facilitating a more compact and streamlined design for end products.
  • Flexibility: This PMIC is designed to be highly flexible, supporting a wide range of input voltages and providing various output configurations to cater to different power requirements.
  • Protection Features: The device incorporates several protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application.

Applications

The STLD20D-DEF is suitable for a diverse array of applications, from consumer electronics such as smartphones and tablets to more specialized equipment like medical devices and IoT products. Its versatility makes it an ideal choice for designers looking for a PMIC that can adapt to various power needs while maintaining high performance.

Technical Specifications

  • Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources.
  • Output Voltage Options: Multiple output voltage options are available, allowing for customization based on the specific requirements of the application.
  • Package: The STLD20D-DEF comes in a compact package that is suitable for space-constrained applications.

With its combination of efficiency, integration, and protection, the STLD20D-DEF from STMicroelectronics represents a state-of-the-art solution for power management challenges in contemporary electronic devices. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess