Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ACS/A.S.D
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 8A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Maximum) 30mA
Current - Hold (Ih) (Maximum) 30mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1135546-ACST830-8FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ACST830-8FP
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ACST830-8FP CAD Model

Description

The ACST830-8FP, a state-of-the-art device from STMicroelectronics, is a triac silicon AC switch designed to manage alternating current (AC) loads with a focus on inductive and resistive loads. This component is well-suited for a variety of applications, including home appliances, lighting solutions, and industrial control systems.

Key Features

  • High Voltage Capability: The ACST830-8FP can handle voltages up to 800V, providing a wide operating range for various electrical environments.
  • High Surge Current: With a non-repetitive surge peak on-state current (ITSM) of 80A, this device can withstand significant surge currents, making it reliable for applications with high inrush currents.
  • Snubberless Technology: The device incorporates ST's snubberless technology, which allows for a reduction in the number of external components and simplifies circuit design.
  • High Commutation Capability: The ACST830-8FP is designed for high commutation performance, making it ideal for applications with frequent on/off cycles.
  • Thermal Resistance: It features a low thermal resistance, ensuring efficient heat dissipation and improved longevity.

Applications

  • Home appliances such as washing machines, dishwashers, and refrigerators.
  • Lighting control systems, including dimmers and smart lighting solutions.
  • Industrial controls, including motor starters and temperature controllers.
  • AC solid-state relays for better switching performance and reliability.

Package and Quality

The ACST830-8FP is housed in a TO-220FP full-pack package, which provides excellent insulation properties and a high level of mechanical robustness. STMicroelectronics ensures that this product meets stringent quality standards, offering reliability and performance for critical applications.

With its advanced features and robust design, the ACST830-8FP is a versatile triac switch that provides designers with a high-performance solution for controlling AC power in a wide range of electronic systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
WeEn Semiconductors
TRIAC 600V 4A DPAK
Lowest to $0.9173
ECAD model for BT136S-600,118
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
Littelfuse Inc.
TRIAC 800V 10A TO220 / TRIAC Standard 800 V 10 A Through Hole TO-220 Isolated Tab
Lowest to $7.0074
ECAD model for Q8010L4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3046 $50.7012
53+ $1.8910 $100.2230
82+ $1.8319 $150.2158
113+ $1.7728 $200.3264
146+ $1.7137 $250.2002
196+ $1.5364 $301.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention