EN
  • EN
  • DE

P0118DN5AA4

Part No P0118DN5AA4
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor SCR 400V 8A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Hold Current 5 mA
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 4
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1083426-P0118DN5AA4
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P0118DN5AA4 CAD Model

Description

Introducing the P0118DN5AA4 Power MOSFET from STMicroelectronics

The P0118DN5AA4 is a cutting-edge Power MOSFET device brought to you by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is designed to meet the demanding requirements of modern electronic applications, offering both efficiency and reliability. The P0118DN5AA4 is suitable for a wide range of applications, including switch-mode power supplies, motor control circuits, and power management solutions.

Key Features

  • Low On-Resistance: The P0118DN5AA4 boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: This MOSFET is engineered to switch at high speeds, making it ideal for high-frequency power switching applications.
  • Enhanced Thermal Performance: With an optimized package design, the P0118DN5AA4 ensures excellent thermal performance, enabling it to operate reliably even under high-temperature conditions.
  • Robustness: The device is characterized by its robustness, withstanding high energy pulses in avalanche and commutation modes, which is critical for applications that demand high reliability.

Applications

The versatility of the P0118DN5AA4 allows it to be used in a variety of applications, including:

  • Power supply units for computers, televisions, and other consumer electronics
  • DC-DC converters
  • Battery management systems
  • LED lighting solutions
  • Automotive applications and more

Technical Specifications

The P0118DN5AA4 Power MOSFET comes with an array of technical specifications that ensure its suitability for high-performance applications:

  • Voltage Rating: Designed to handle significant voltage levels, ensuring compatibility with a range of circuits.
  • Current Rating: Capable of supporting high current flow, making it suitable for power-intensive applications.
  • Package: Enclosed in a robust package that is designed to optimize both electrical and thermal performance.

STMicroelectronics' commitment to innovation and quality is evident in the P0118DN5AA4 Power MOSFET, making it a smart choice for designers and engineers looking for a reliable and efficient power switching solution. For more detailed specifications and application notes, please refer to the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess