EN
  • EN
  • DE

L6227PDTR

Part No L6227PDTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 8-52V 36PWRSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar Motor Driver DMOS Parallel PowerSO-36
Manufacturer STMicroelectronics
Series STSPIN L62
Package Reel - TR
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Case / Package PowerSO-36
Family Name L6227
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4006-2-NDR, 497-4006-6, 497-4006-1-NDR, 497-4006-2, 497-4006-1
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876571-L6227PDTR
Ultra Librarian 3D Model Ultra Librarian L6227PDTR CAD Model

Description

STMicroelectronics L6227PDTR Motor Driver

The L6227PDTR from STMicroelectronics is a high-performance, dual full-bridge motor driver integrated circuit designed to drive both inductive loads and DC motors with efficiency and precision. This compact, yet powerful, component is housed in a PowerSO-36 package, making it suitable for space-constrained applications while delivering robust performance.

One of the standout features of the L6227PDTR is its ability to operate at a supply voltage range from 8 V to 52 V, which makes it versatile for a variety of industrial and consumer applications. The device can provide up to 1 A of output current for each channel, ensuring that it can handle a broad range of motor requirements.

The motor driver integrates a dual DMOS full bridge with a high level of protection features. These include overcurrent protection, thermal shutdown, and non-dissipative overcurrent detection, which help to safeguard the motor driver from potential damage due to abnormal operating conditions. The inclusion of these protective measures enhances the reliability and longevity of both the motor driver and the motors it controls.

Furthermore, the L6227PDTR boasts a cross conduction protection feature, which prevents accidental simultaneous high-side and low-side conduction that can lead to short circuits. This is particularly important for ensuring safe operation and reducing the risk of damage to the device.

With an operating frequency up to 1 MHz, the L6227PDTR motor driver is capable of high-speed operation, providing flexibility in control for applications requiring rapid response and precise motor movements. Additionally, the device is compatible with TTL and CMOS logic inputs, allowing for easy integration with a wide range of control circuits.

Whether it's being used for factory automation, robotics, office automation equipment, or consumer products, the L6227PDTR from STMicroelectronics is a reliable and efficient solution for driving motors in a multitude of applications. Its combination of high power, protection features, and versatility make it an excellent choice for designers seeking a high-quality motor driver.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8392 $52.5528
21+ $4.7911 $100.6131
33+ $4.6414 $153.1662
45+ $4.4917 $202.1265
58+ $4.3420 $251.8360
78+ $3.8928 $303.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,704 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess