Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817698-APS225HBDATR
Ultra Librarian 3D Model Ultra Librarian APS225HBDATR CAD Model

Description

The APS225HBDATR is a high-performance product from STMicroelectronics, renowned for its reliability and efficiency in a wide array of applications. This component is part of the advanced power systems range, designed to meet the rigorous demands of modern electronic devices.

Key Features

  • High Current Capability: The APS225HBDATR is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Power Dissipation: Despite its high current handling capacity, it is designed to minimize power loss, ensuring energy efficiency.
  • Thermal Protection: It includes thermal shutdown mechanisms to protect the device from overheating, enhancing its durability and lifespan.
  • Robust Design: The product is engineered for robust performance, withstanding harsh conditions and ensuring reliability.

Applications

The APS225HBDATR is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The APS225HBDATR is no exception, undergoing rigorous testing to ensure it performs to specifications under a variety of conditions.

Environmental Compliance

In line with global environmental standards, the APS225HBDATR is manufactured to be compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in eco-friendly products.

Ordering Information

The APS225HBDATR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its product code reflects the specific packaging and temperature grade, ensuring that customers receive the exact specifications they require for their projects.

You May Also Be Interested in

Maxim Integrated
Authenticator Serial Interface 3-Pin SOT-23 T/R / 1-W PROTECT 192B EPROM W/SHA1,SO
Lowest to $3.2152
ECAD model for DS28E10R+T
Broadcom Limited
HIGH PERFORMANCE VDSL GATEWAY/
Lowest to $45.5464
ECAD model for BCM63138ZKFSBG
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention