EN
  • EN
  • DE
  • IT

ECH8607-TL

Part No ECH8607-TL
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 255852-ECH8607-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8607-TL CAD Model

Description

Introducing the ECH8607-TL MOSFET by ON Semiconductor

The ECH8607-TL is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a leading supplier in the field of energy-efficient innovations. This product is designed to meet the rigorous demands of modern electronic applications, offering a combination of low on-resistance, high switching speed, and reliability.

Key Features of the ECH8607-TL

  • Low On-Resistance: The ECH8607-TL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High-Speed Switching: Engineered for speed, this MOSFET enables high-speed switching, making it ideal for fast switching applications such as power supplies and motor controls.
  • Advanced Power Packaging: Encased in a compact TSOP-6 package, the ECH8607-TL offers a space-saving solution without compromising on power and performance.
  • High Power Dissipation: With an impressive power dissipation capability, this device can handle significant power, making it suitable for high-power applications.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the ECH8607-TL is designed to meet RoHS standards, ensuring it is free from harmful lead and other hazardous substances.

Applications

The ECH8607-TL is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Circuits
  • Motor Control Modules

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ECH8607-TL MOSFET is not only high-performing but also reliable. It is designed to withstand harsh conditions and provide stable performance over its lifespan. Whether you are designing power management systems or looking for a reliable component for your motor control modules, the ECH8607-TL is a choice that won't disappoint.

Embrace the power and performance of the ECH8607-TL for your next project and experience the difference that ON Semiconductor's components make in delivering efficient and reliable solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess