EN
  • EN
  • DE

STGWA40HP65FB2

Part No STGWA40HP65FB2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP, 650 V, 4  /  IGBT Trench Field Stop 650 V 72 A 227 W Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series HB2
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 72 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 227 W
Switching Energy 410µJ (off)
Input Type Standard
Gate Charge 153 nC
Td (on/off) @ 25°C -/125ns
Test Condition 400V, 40A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-19059
Standard Package 30
Win Source Part Number 1025002-STGWA40HP65FB2
Ultra Librarian 3D Model Ultra Librarian STGWA40HP65FB2 CAD Model

Description

STGWA40HP65FB2 - STMicroelectronics

The STGWA40HP65FB2 is a high-performance, 650 V, 40 A trench gate field-stop IGBT developed by STMicroelectronics. This cutting-edge semiconductor device is designed to offer a blend of low on-state voltage drop (Vce(sat)) and low switching losses, making it an ideal choice for a variety of power applications. With its advanced technology, it ensures efficiency, reliability, and thermal performance that are critical for high-power systems.

Constructed using the latest generation trench gate field-stop structure, the STGWA40HP65FB2 minimizes conduction losses while maintaining superior switching performance. This is particularly beneficial for applications that require both high efficiency and fast switching, such as solar inverters, uninterruptible power supplies (UPS), motor drives, and welding equipment.

The device is housed in a TO-247 long leads package, which not only provides robust mechanical protection but also enhances thermal dissipation. This package allows the STGWA40HP65FB2 to operate at high junction temperatures, ensuring stability and longevity even under demanding conditions.

Key features of the STGWA40HP65FB2 include:

  • Maximum collector-emitter voltage (Vce) of 650 V
  • Continuous collector current (Ic) of 40 A at 25°C
  • Low on-state voltage drop (Vce(sat)) of 1.55 V (typ.) at 25°C
  • High-speed switching with low tail current
  • Co-packaged with a soft and fast recovery anti-parallel diode
  • High frequency operation up to 30 kHz

The STGWA40HP65FB2 also exhibits a positive Vce(sat) temperature coefficient, which simplifies the design of parallel configurations. Its tight parameter distribution and its diode's optimized recovery characteristics ensure that the device performs consistently and predictably, which is crucial for designing reliable high-performance power systems.

STMicroelectronics' commitment to quality and innovation is reflected in the STGWA40HP65FB2, making it a top choice for designers who demand the best in terms of efficiency, thermal management, and electrical performance. Whether you're developing energy-saving solutions or robust industrial systems, this IGBT can help you achieve your design goals with confidence.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4153 $51.2295
36+ $2.8023 $100.8828
56+ $2.7147 $152.0232
77+ $2.6271 $202.2867
99+ $2.5396 $251.4204
132+ $2.2769 $300.5508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess