Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Hitex STM32-PerformanceStick
Utilized IC / Part STM32
Mounting Type Fixed
Contents Board(s)
Other Names STM3210BPFSTICK,497-6289,-1138-STM3210B-PFSTICK
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283994-STM3210B-PFSTICK
Ultra Librarian 3D Model Ultra Librarian STM3210B-PFSTICK CAD Model

Description

The STM3210B-PFSTICK from STMicroelectronics is a comprehensive and feature-rich USB demonstration stick designed for developers, enthusiasts, and engineers who are looking to explore the capabilities of the STM32 microcontroller series. This compact and versatile development tool serves as an introduction to the STM32F103 high-density performance line, providing a cost-effective platform for quick and easy prototyping.

Key Features

  • STM32F103 Microcontroller: At the heart of the PFSTICK is the STM32F103 microcontroller, which boasts a 32-bit ARM Cortex-M3 core, making it suitable for a wide range of applications that require high performance and low power consumption.
  • Comprehensive Development Kit: The stick comes equipped with everything needed to start developing applications right away, including an extensive range of peripherals and connectivity options.
  • USB Connectivity: With a built-in USB interface, the stick can be easily connected to a computer for programming and debugging, as well as for simulating keyboard, mouse, or other HID devices.
  • Integrated Debugger/Programmer: The inclusion of an embedded ST-LINK/V2 allows for seamless programming and in-circuit debugging without the need for additional hardware.

Applications

The flexibility of the STM3210B-PFSTICK makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Easy to Use

Designed with ease of use in mind, the STM3210B-PFSTICK is supported by a comprehensive suite of software tools, including the STM32CubeMX initialization code generator and the STM32CubeIDE integrated development environment. This ensures that both novice and experienced developers can quickly get up to speed with the platform and focus on building innovative applications.

Support and Community

STMicroelectronics provides extensive support for the STM3210B-PFSTICK through detailed documentation, application notes, and a vibrant community of developers and experts. This ensures that users can overcome technical challenges and share insights with peers, further enhancing the development experience.

You May Also Be Interested in

Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention