Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 80A
Power - Max 469 W
Switching Energy 2.1mJ (on), 1.5mJ (off)
Input Type Standard
Gate Charge 414 nC
Td (on/off) @ 25°C 84ns/280ns
Test Condition 400V, 80A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15138-5,-497-15138-5
Standard Package 30
Win Source Part Number 1017702-STGWA80H65FB
Ultra Librarian 3D Model Ultra Librarian STGWA80H65FB CAD Model

Description

STGWA80H65FB - STMicroelectronics

The STGWA80H65FB is a cutting-edge power semiconductor device from STMicroelectronics, designed to meet the high-efficiency demands of modern power supply applications. This 650V, 80A trench gate field-stop IGBT is engineered to combine the simplicity of a traditional bipolar power transistor with the efficiency of a MOSFET, delivering an optimal solution for high-performance power converters.

Key Features:

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CE) of 650V, the STGWA80H65FB is suitable for applications requiring high voltage operation, ensuring reliability and robustness in challenging conditions.
  • High Current Rating: The device can handle a continuous collector current (I<sub>C) of up to 80A at 25°C, making it capable of driving high-power circuits without performance degradation.
  • Low On-Resistance: The low on-state voltage (V<sub>CE(sat)) minimizes conduction losses, contributing to the overall efficiency of the system it is used in.
  • Fast Switching Speed: The fast-switching characteristics of this IGBT allow for reduced switching losses, which is essential for high-frequency applications.
  • Co-Packaged Diode: The inclusion of a co-packaged fast recovery diode ensures efficient switching and simplifies the design process for power circuit designers.
  • Robustness: This IGBT is designed with a ruggedized structure to withstand harsh conditions and provide a reliable solution for industrial, automotive, and consumer applications.

Applications:

The STGWA80H65FB is versatile and can be used in a variety of applications, including:

  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • High-performance power converters
  • Motor drives

With its exceptional performance and reliability, the STGWA80H65FB from STMicroelectronics represents a state-of-the-art solution for designers seeking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Nch IGBT for Strobe Flasher
Lowest to $2.4397
ECAD model for CY25AAJ-8F-T13
International Rectifier
Trans IGBT Chip N-CH 600V 28A 100000mW 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for IRG4BC30KDSTRRP
STMicroelectronics
Need more? Email Us
ECAD model for GW20V60DF
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $1.1542
ECAD model for IKN03N60RC2ATMA1
Infineon Technologies
IGBT 650V 80A TO247-3
Lowest to $8.6704
ECAD model for IHW40N65R5XKSA1
STMicroelectronics
TRENCH GATE FIELD-STOP 650 V, 20
Lowest to $1.6417
ECAD model for STGB20H65DFB2
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045DPP
Sanken
FIELD STOP IGBT WITH FRD 650V/60
Need more? Email Us
ECAD model for MGF65A6H
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $0.6287
ECAD model for IKN04N60RC2ATMA1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2273 $56.1365
11+ $9.2122 $101.3342
17+ $8.9243 $151.7131
24+ $8.6364 $207.2736
30+ $8.3485 $250.4550
41+ $7.4849 $306.8809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 384 pieces
MOQ: 5 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention