EN
  • EN
  • DE

LT1719IS8#TR

Part No LT1719IS8#TR
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R SINGLE 4.5NS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Voltage - Input Offset (Maximum) 2.5mV at ±5V
Current - Input Bias (Maximum) 6μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 9mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 13ns
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LT1719
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719105-LT1719IS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1719IS8#TR CAD Model

Description

The LT1719IS8#TR from Linear Technology is a high-speed, low-power voltage comparator designed for a wide array of applications requiring fast response times. This comparator comes in a compact SO-8 package, optimized for space-constrained designs while offering reliable performance in an integrated circuit.

Key Features

  • Fast Propagation Delay: The LT1719IS8#TR boasts a swift 4.5ns propagation delay, ensuring quick response times for critical applications.
  • Low Power Consumption: With a supply current of just 1mA, this component is an excellent choice for power-sensitive designs.
  • Wide Supply Voltage Range: It operates on a supply voltage ranging from 2.7V to 7V, providing flexibility for various power requirements.
  • Dual Supply Operation: This comparator can also function with dual supplies, further enhancing its versatility in different circuit configurations.
  • Rail-to-Rail Output: The LT1719IS8#TR features a rail-to-rail output that swings within 40mV of either supply rail, maximizing the dynamic range available in single or dual supply operations.
  • Input Offset Voltage: A low input offset voltage minimizes error and improves accuracy in precision applications.
  • Overdrive and Undervoltage Lockout: These built-in protections ensure stable operation under extreme input conditions.

Applications

The LT1719IS8#TR is ideal for a variety of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square-wave generators
  • High-speed sampling circuits
  • Communication systems
  • ADC drivers

With its impressive feature set, the LT1719IS8#TR is a robust solution for designers looking to incorporate a high-speed comparator into their systems. Whether in industrial, automotive, or communication environments, this Linear Technology product provides the speed, efficiency, and reliability necessary for high-performance electronic designs.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1838 $55.9190
11+ $9.1765 $100.9415
17+ $8.8897 $151.1249
24+ $8.6030 $206.4720
31+ $8.3162 $257.8022
41+ $7.4559 $305.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess