EN
  • EN
  • DE

STM8-SO8-DISCO

Part No STM8-SO8-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Platform Discovery
Utilized IC / Part STM8L, STM8S
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Cosmic IDEA, IAR EW, RIDE-STM8, STVD-STM8, winIDEA-STM8
Base Product Number STM8
Other Names 497-19456
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283942-STM8-SO8-DISCO
Ultra Librarian 3D Model Ultra Librarian STM8-SO8-DISCO CAD Model

Description

Introducing the STM8-SO8-DISCO Discovery Kit by STMicroelectronics

The STM8-SO8-DISCO, brought to you by the renowned STMicroelectronics, is a versatile discovery kit designed to showcase the capabilities of the STM8 microcontroller in an SO8 package. This compact and cost-effective development tool serves as an excellent starting point for hobbyists, engineers, and professionals looking to explore the features of the STM8 series and develop applications with ease.

At the heart of this discovery kit lies a powerful STM8 microcontroller, which boasts high performance with its advanced 8-bit architecture. The STM8-SO8-DISCO is specifically tailored for rapid prototyping and is equipped with an integrated ST-LINK debugger/programmer, eliminating the need for additional hardware to get started with your projects.

The discovery kit includes an array of features that facilitate a wide range of applications. It comes with a user LED, a touch sensing button for interactive input, and extension headers that provide access to all microcontroller I/Os. These headers are compatible with various expansion shields, enabling users to easily connect additional components and modules to enhance their development experience.

Furthermore, the STM8-SO8-DISCO is supported by a comprehensive suite of software tools, including the STM8CubeMX configurator and initialization code generator, as well as a full set of hardware abstraction layer libraries. These tools streamline the development process, allowing developers to focus on innovation and functionality rather than setup and configuration.

The kit's user-friendly design is complemented by extensive documentation and a wide range of application notes, examples, and technical resources available on the STMicroelectronics website. This wealth of information ensures that users can quickly overcome any learning curve and make the most out of the STM8-SO8-DISCO's capabilities.

Whether you're looking to develop custom embedded solutions, learn more about microcontroller programming, or prototype your next invention, the STM8-SO8-DISCO Discovery Kit from STMicroelectronics is the ideal platform to bring your ideas to life.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2965 $65.1860
9+ $13.3716 $120.3444
14+ $12.9537 $181.3518
19+ $12.5358 $238.1802
24+ $12.1180 $290.8320
32+ $10.8644 $347.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess