EN
  • EN
  • DE

STGWA20HP65FB2

Part No STGWA20HP65FB2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP 650 V, 20  /  IGBT Trench Field Stop 650 V 40 A 147 W Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series HB2
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 20A
Power - Max 147 W
Switching Energy 214µJ (off)
Input Type Standard
Gate Charge 56 nC
Td (on/off) @ 25°C -/78.8ns
Test Condition 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-STGWA20HP65FB2
Standard Package 30
Win Source Part Number 1015255-STGWA20HP65FB2
Ultra Librarian 3D Model Ultra Librarian STGWA20HP65FB2 CAD Model

Description

STGWA20HP65FB2 - High-Efficiency IGBT from STMicroelectronics

The STGWA20HP65FB2 is a state-of-the-art insulated gate bipolar transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance IGBT is designed to meet the demanding requirements of modern power electronic applications, offering a perfect blend of efficiency, reliability, and thermal performance.

With a maximum collector-emitter voltage of 650V and a continuous collector current rating of 40A at 25°C, the STGWA20HP65FB2 is tailored for high-voltage and high-current applications. Its robustness is further enhanced by the device's high short-circuit withstand time, making it suitable for tough industrial environments.

The STGWA20HP65FB2 features STMicroelectronics' advanced trench gate field-stop technology, which significantly reduces on-state voltage drop (V<sub>CE(sat)) and minimizes switching losses. This technology allows for higher efficiency in applications such as motor drives, power inverters, and power factor correction circuits. The device is also characterized by a positive temperature coefficient on V<sub>CE(sat), which simplifies paralleling IGBTs when higher current handling is required.

Another remarkable attribute of the STGWA20HP65FB2 is its co-packaged, ultra-fast and soft recovery anti-parallel diode. The diode is optimized for minimal reverse recovery time (t<sub>rr), which is essential for reducing electromagnetic interference (EMI) and improving the overall efficiency of the system.

The IGBT comes in a through-hole TO-247 long leads package, which is known for excellent thermal performance and ease of mounting onto heat sinks. This package is widely accepted in the industry and is compatible with a broad range of PCB layouts.

STMicroelectronics has also taken steps to ensure the STGWA20HP65FB2 meets environmental standards. The device is compliant with RoHS and halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the STGWA20HP65FB2 is a high-power, high-efficiency IGBT that is ideal for a wide array of power applications. Its cutting-edge technology and robust design make it a dependable choice for engineers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess