EN
  • EN
  • DE

EDF1DS-E3/45

Part No EDF1DS-E3/45
Manufacturer Vishay
Catalog Bridge Rectifiers
Description Miniature Glass Passivated Ultrafast
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 1A
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package DFS
Win Source Part Number 1170798-EDF1DS-E3/45
Manufacturer Homepage www.vishay.com
Family Name EDF1DS
Introduction Date June 18, 1998
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDF1DS-E3/45 CAD Model

Description

The EDF1DS-E3/45 is a surface-mount bridge rectifier manufactured by Vishay. It is designed to convert AC voltage to DC voltage efficiently and reliably. Bridge rectifiers are essential components in power supplies, adapters, and other electronic circuits that require DC power. The EDF1DS-E3/45 offers a compact size, high surge current capability, and low forward voltage drop, making it suitable for various applications.

Applications

  • Power Adapters: Used in AC-DC power adapters for converting AC mains voltage to DC voltage for electronic devices.
  • Power Supplies: Employed in power supplies for electronic equipment to convert AC voltage to DC voltage.
  • LED Lighting: Utilized in LED lighting systems to convert AC voltage to DC voltage for powering LEDs.
  • Battery Chargers: Integrated into battery chargers to convert AC voltage to DC voltage for charging batteries.
  • Industrial Equipment: Used in industrial equipment requiring DC power, such as control systems and automation devices.

Features

  • Surface Mount Package: Compact surface-mount package for easy PCB assembly.
  • High Surge Current Capability: Withstands high surge currents, protecting the rectifier from damage.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Offers high reliability and long-term stability.
  • RoHS Compliant: Complies with RoHS environmental standards.
  • Glass Passivated Chip Junction: Provides stable and reliable operation.

Benefits

  • Efficient AC-DC Conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Compact Design: Surface-mount package allows for compact designs.
  • Reliable Operation: High surge current capability and robust construction ensure reliable operation.
  • Improved Efficiency: Low forward voltage drop minimizes power dissipation and improves efficiency.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

The EDF1DS-E3/45 is available in a small surface-mount package. Its robust design and reliable performance make it an ideal choice for a wide range of AC-DC conversion applications.

You May Also Be Interested in

IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4907 $52.3047
49+ $2.0436 $100.1364
76+ $1.9798 $150.4648
105+ $1.9159 $201.1695
135+ $1.8521 $250.0335
181+ $1.6605 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess