EN
  • EN
  • DE

IXGA16N60B2

Part No IXGA16N60B2
Manufacturer IXYS
Catalog IGBTs - Single
Description HiPerFAST IGBTs B2-Class High Speed
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFAST
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) @ Vge, Ic 1.95V @ 15V, 12A
Power - Max 150W
Switching Energy 160μJ (on), 120μJ (off)
Input Type Standard
Gate Charge 24nC
Td (on/off) @ 25°C 18ns/73ns
Test Condition 400V, 12A, 22 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263 (IXGA)
Win Source Part Number 1191160-IXGA16N60B2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXGA16N60B2
Introduction Date April 05, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IXGA16N60B2 CAD Model

Description

The IXGA16N60B2 is a surface-mount IGBT transistor from IXYS designed for use in power management, alternative energy, and industrial applications.

  • Mounting Type: Surface Mount
  • Application: Power Management, Alternative Energy, Industrial
  • Collector Current (Max): 40A
  • Collector-Emitter Voltage (Max): 600V
  • IGBT Type: PT
  • Gate Charge: 24nC
  • Switching Energy (On): 160μJ
  • Switching Energy (Off): 120μJ
  • Turn-On Delay: 18ns
  • Turn-Off Delay: 73ns
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Power Dissipation (Max): 150W
  • Supply and Demand: Limited

You May Also Be Interested in

Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess