EN
  • EN
  • DE

SKD04N60LV

Part No SKD04N60LV
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 190330-SKD04N60LV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKD04N60LV CAD Model

Description

The SKD04N60LV is a CoolMOS™ Power Transistor from Infineon Technologies. It is a high-performance, high-voltage N-channel MOSFET designed for a wide range of power electronic applications. This MOSFET utilizes Infineon's advanced CoolMOS™ technology to achieve superior performance characteristics, including low on-resistance (RDS(on)), reduced switching losses, and high avalanche ruggedness.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in AC-DC power supplies for various electronic devices.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power quality and efficiency.
  • DC-DC Converters: Suitable for use in DC-DC converters, providing efficient voltage regulation.
  • Lighting Applications: Utilized in electronic ballasts and LED lighting systems.
  • Motor Drives: Can be used in motor control circuits to drive and regulate motors.

Features:

  • CoolMOS™ Technology: Provides ultra-low on-resistance and reduced switching losses.
  • High Avalanche Ruggedness: Offers increased reliability and robustness in demanding applications.
  • Integrated Gate Resistor: Simplifies design and improves EMI performance.
  • Low Input Capacitance: Reduces gate drive requirements and improves switching speed.
  • Pb-free plating; RoHS compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance and reduced switching losses contribute to high overall efficiency.
  • Reliable Operation: High avalanche ruggedness ensures reliable performance under stressful conditions.
  • Simplified Design: Integrated gate resistor simplifies the design process and reduces component count.
  • Improved Thermal Performance: Optimized thermal characteristics allow for efficient heat dissipation.
  • Reduced EMI: Integrated gate resistor and optimized design minimize electromagnetic interference.

Additional Details:

The SKD04N60LV has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions. It is typically available in through-hole packages like TO-252, TO-251 or similar packages, facilitating easy mounting and heat sinking. The gate threshold voltage (VGS(th)) is typically around 3V. The device's fast switching speed and low gate charge (Qg) contribute to efficient operation in high-frequency applications. The CoolMOS™ technology minimizes the on-state resistance, resulting in lower conduction losses and improved energy efficiency. This MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The SKD04N60LV offers a cost-effective solution for achieving high performance and reliability in power electronic designs.

You May Also Be Interested in

Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess