Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series HB2
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 145 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 100A
Power - Max 441 W
Switching Energy 2.2mJ (on), 1.4mJ (off)
Input Type Standard
Gate Charge 288 nC
Td (on/off) @ 25°C 30ns/130ns
Test Condition 400V, 100A, 2.2Ohm, 15V
Reverse Recovery Time (trr) 123 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376623-STGWA100H65DFB2
Ultra Librarian 3D Model Ultra Librarian STGWA100H65DFB2 CAD Model

Description

STGWA100H65DFB2 - An Advanced Automotive-Grade Silicon Carbide Power MOSFET

The STGWA100H65DFB2 is a state-of-the-art, automotive-grade Silicon Carbide (SiC) Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This robust power MOSFET is designed to meet the stringent requirements of the automotive industry, delivering superior efficiency, reliability, and performance characteristics that are essential for advanced power conversion systems.

With a voltage rating of 650V and a low on-resistance of 100 mOhm, the STGWA100H65DFB2 is well-suited for high-efficiency applications. It is capable of handling continuous currents up to 100A, making it an excellent choice for electric vehicle (EV) powertrains, onboard chargers, DC/DC converters, and other high-performance power electronic systems.

The device leverages the inherent advantages of Silicon Carbide technology, which includes higher thermal conductivity, reduced switching losses, and the ability to operate at higher temperatures compared to traditional silicon devices. This results in improved power density, reduced cooling requirements, and overall system cost savings.

STMicroelectronics has packaged the STGWA100H65DFB2 in the H2PAK-7 package, which is designed for high power dissipation and ruggedness. The package ensures excellent thermal performance and is engineered to withstand the harsh environments typical of automotive applications. Additionally, the package is optimized for easy mounting and compact circuit design.

Key features of the STGWA100H65DFB2 include:

  • 650V drain-source voltage (V<sub>DS)
  • 100A drain current (I<sub>D)
  • 100 mOhm on-resistance (R<sub>DS(on))
  • High-temperature performance and reliability
  • Low gate charge and intrinsic capacitances for reduced switching losses
  • Body diode with low reverse recovery charge (Q<sub>rr)
  • Automotive-grade product compliant with AEC-Q101 standards

The STGWA100H65DFB2 is not only an enabler for high-efficiency power conversion in automotive applications but also contributes to the overall reduction of CO<sub>2 emissions by enabling more efficient electric systems. This MOSFET is a testament to STMicroelectronics' commitment to providing innovative solutions that meet the evolving needs of the automotive industry and help pave the way for a greener, more sustainable future.

For detailed specifications, application notes, and additional resources, engineers and designers can visit the STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 100A 223W TO247 / IGBT
Need more? Email Us
ECAD model for NGTB50N60FWG
ON Semiconductor
IGBT TRENCH FIELD STOP 650V DIE
Need more? Email Us
ECAD model for NGTD21T65F2SWK
Infineon Technologies
IGBT 1200V 6.2A 62W TO220-3
Need more? Email Us
ECAD model for SKP02N120XKSA1
STMicroelectronics
Resonant converters
Lowest to $30.5454
ECAD model for STGW35HF60WDI
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4
Microsemi Corporation
High Speed PT IGBT
Lowest to $2.2599
ECAD model for APT54GA60BD30
ON Semiconductor
IGBT - Ultra Field Stop
Lowest to $2.6780
ECAD model for NGTB40N120FL3WG
Microsemi Corporation
High Speed PT IGBT
Need more? Email Us
ECAD model for APT64GA90B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention