Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity
Package Tube
Product Status Obsolete
Connector Style Plug
Connector Type SATA
Number of Positions 7
Mounting Type Surface Mount
Termination Solder
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 1734058
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 905499-1734058-2
Ultra Librarian 3D Model Ultra Librarian 1734058-2 CAD Model

Description

The TE Connectivity 905499-1734058-2 is a pluggable connector assembly with a SATA connector type.

  • Positions: 7
  • Board Lock: Yes
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Package: Tube
  • Connector Style: Plug
  • Standard Package Quantity: 8,000 pieces
  • Mounting: Surface Mount
  • ECCN: EAR99 compliant
  • Status: Obsolete

You May Also Be Interested in

Molex, LLC
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
Lowest to $2.7750
ECAD model for 67800-5005
Molex, LLC
CONN ZSFP+ RCPT 20POS SLD RA SMD
Lowest to $1.1819
ECAD model for 1703820001
Amphenol
SAS/PCIE 4.0 (U.2 & U.3) CONNECT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Need more? Email Us
ECAD model for PSAS4M2130021TR
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Need more? Email Us
ECAD model for 87824-0015
Molex, LLC
1.27mm (.050") Pitch Serial ATA High Speed Header, Vertical, Surface Mount, with Locking Latch
Lowest to $0.8878
ECAD model for 47306-5001
TE Connectivity
CONN IND MINI II HEADER 8POS PCB / 8 Position Industrial Mini, Type II Header Connector Solder Through Hole, Right Angle, Horizontal
Need more? Email Us
ECAD model for 1-2040537-1
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $5.4112
ECAD model for MSTB 2,5/ 8-STF-5,08
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Lowest to $7.3911
ECAD model for 87824-0010
TE Connectivity
CONN SFP+ CAGE PRESS-FIT PCB / Position SFP+ Cage Connector Press-Fit Through Hole
Lowest to $2.9333
ECAD model for 2007215-2

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6364 $61.0912
18+ $6.2657 $112.7826
28+ $6.0700 $169.9600
39+ $5.8741 $229.0899
50+ $5.6783 $283.9150
67+ $5.0908 $341.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,025 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention