Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 120853-LT1640ALCS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1640ALCS8#TRPBF CAD Model

Description

The LT1640ALCS8#TRPBF from Linear Technology is a hot swap controller designed for -48V applications. It is a highly programmable device with a number of features that make it ideal for a wide range of applications, including telecom, networking, and data center equipment.

One of the key features of the LT1640ALCS8#TRPBF is its programmable circuit breaker. This allows the user to set the maximum current that the device will deliver, and to specify the response time in the event of a fault. This can help to protect downstream equipment from damage in the event of a short circuit or other overload condition.

The LT1640ALCS8#TRPBF also features a programmable fault timeout. This allows the user to specify the amount of time that the device will wait before attempting to turn on the load after a fault has occurred. This can be useful in applications where it is important to prevent the load from being turned on too quickly after a fault, such as in telecom applications where a rapid turn-on could damage sensitive equipment.

In addition to its programmable features, the LT1640ALCS8#TRPBF also offers a number of other features that make it an ideal choice for hot swap applications. These include:

Overvoltage protection: The device will protect the load from overvoltage conditions by turning off the output if the voltage exceeds a preset level. Undervoltage lockout: The device will not turn on the load until the input voltage has reached a preset level. This helps to prevent the load from being turned on with insufficient voltage, which could damage the load or cause the device to malfunction. Soft-start: The device features a soft-start circuit that helps to reduce inrush current and prevent voltage spikes when the load is turned on. Power good indicator: The device provides a power good signal that indicates when the output voltage is within the specified range. This signal can be used to control other devices in the system, such as microprocessors or other control circuits. The LT1640ALCS8#TRPBF is available in an 8-SOIC package and has a temperature range of 0°C to 70°C. The supply voltage range of the device is -80V to -10V, and it has an operating supply current of 1.3mA.

Applications

The LT1640ALCS8#TRPBF can be used in a wide range of applications, including:

Telecom equipment: The LT1640ALCS8#TRPBF is ideal for use in telecom equipment such as routers, switches, and servers. Its programmable features make it easy to tailor the device to the specific requirements of the application. Networking equipment: The LT1640ALCS8#TRPBF can also be used in networking equipment such as hubs, switches, and routers. Its soft-start feature helps to reduce EMI and noise, which is important in networking applications. Data center equipment: The LT1640ALCS8#TRPBF is a good choice for use in data center equipment such as servers, storage devices, and power supplies. Its high reliability and performance make it well-suited for these demanding applications. Conclusion

The LT1640ALCS8#TRPBF is a highly programmable and versatile hot swap controller that is ideal for a wide range of applications. Its programmable features, overvoltage protection, undervoltage lockout, soft-start, and power good indicator make it a reliable and easy-to-use device.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Lowest to $7.7906
ECAD model for MAX5900ABETT+T
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
ECAD model for MAX5933AESA+
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 1.4A PG-SOT223-4
Lowest to $1.4364
ECAD model for ITS4142NHUMA1
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL6120CBZA
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 1.3A PG-DSO-8-6
Lowest to $1.3167
ECAD model for BSP752RXUMA2
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
ECAD model for MAX5934EEE+
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:2 8SOP / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOP
Lowest to $0.6230
ECAD model for AP2186SG-13
Vishay
IC PWR SWITCH P-CHAN 1:1 12WCSP / Power Switch/Driver 1:1 P-Channel 5A 12-WCSP (1.71x1.31)
Lowest to $1.1394
ECAD model for SIP32101DB-T1-GE1
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557ELBTR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4741 $52.3187
17+ $6.1326 $104.2542
26+ $5.9410 $154.4660
35+ $5.7493 $201.2255
45+ $5.5577 $250.0965
61+ $4.9828 $303.9508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,252 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention