EN
  • EN
  • DE

APT54GA60BD30

Part No APT54GA60BD30
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 96A
Current - Collector Pulsed (Icm) 161A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 32A
Power - Max 416W
Switching Energy 534μJ (on), 466μJ (off)
Input Type Standard
Gate Charge 28nC
Td (on/off) @ 25°C 17ns/112ns
Test Condition 400V, 32A, 4.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146839-APT54GA60BD30
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT54GA60BD30
Introduction Date May 29, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT54GA60BD30 CAD Model

Description

The APT54GA60BD30 is an IGBT electronic component manufactured by Microsemi Corporation.

  • Maximum Power Rating: 416W
  • Current Collector (Ic) Maximum: 96A
  • Voltage Collector Emitter Breakdown (Maximum): 600V
  • Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 32A
  • Package: TO-247-3
  • Mount: Through Hole
  • Temperature Range: -55°C to 150°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess