Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 6
Interface I2C, SPI
Supply Voltage (V) 7.5V ~ 9.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number TDA7415
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1266200-TDA7415CB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7415CB CAD Model

Description

STMicroelectronics TDA7415CB Car Radio Signal Processor

The TDA7415CB is a high-performance signal processor specifically designed for car radio applications, manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This advanced integrated circuit is crafted to enhance audio and voice signal processing in automotive environments, ensuring a superior listening experience for users.

Key Features

  • Flexible Input Stage: The TDA7415CB features a versatile input stage with multiple input channels that support various audio sources, including AM/FM tuners, CD players, and external auxiliary inputs.
  • Advanced Signal Processing: It boasts sophisticated signal processing capabilities, such as a built-in equalizer, loudness control, and noise reduction systems, which contribute to a crystal-clear audio output even in the noisy environment of a car.
  • Customizable Sound Profiles: Users can tailor their audio experience with programmable sound settings, allowing for the adjustment of bass, treble, balance, and fader controls to suit individual preferences or compensate for the car's acoustic properties.
  • Integrated Audio DSP: The device includes a digital signal processor (DSP) that provides high-quality sound enhancement and allows for complex audio algorithms to run efficiently.

Technical Specifications

  • High-Performance 24-bit DSP Core: Ensures precise audio processing with minimal distortion and high dynamic range.
  • Multiple Audio Inputs and Outputs: Offers a range of I/O options for connectivity with various audio components within the car's entertainment system.
  • Software-Controlled Configuration: The TDA7415CB can be configured via software, making it a highly adaptable solution for different car models and audio systems.

The TDA7415CB from STMicroelectronics is an ideal choice for automotive manufacturers and aftermarket audio system designers who seek to provide drivers and passengers with an immersive audio experience. Its robust design and advanced features ensure that it can withstand the challenges of the automotive environment while delivering consistent, high-quality audio performance.

Whether you're upgrading an existing car audio system or designing a new one from scratch, the TDA7415CB offers the flexibility, performance, and reliability required to meet the demands of modern car audio applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $13.3132
ECAD model for R2S15205FP
Renesas Electronics America
Lowest to $2.2599
ECAD model for R2A15909SP
Cirrus Logic Inc.
Digital Audio Transmitter 1TX 24-Pin SOIC
Need more? Email Us
ECAD model for CS8401A-CS
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJW1184M-TE1-#ZZZB
ON Semiconductor
Need more? Email Us
ECAD model for LC7538JMD
Maxim Integrated
IC SUPP CLICK-POP 8-TDFN
Lowest to $3.3970
ECAD model for MAX9890AETA+T
ON Semiconductor
Need more? Email Us
ECAD model for LA8638V-TLM
Renesas Electronics America
Lowest to $4.3789
ECAD model for R2A15907SP
Maxim Integrated
Need more? Email Us
ECAD model for MAX9890BEBL+TG51

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8950 $68.5300
33+ $4.0167 $132.5511
50+ $3.8911 $194.5550
69+ $3.7657 $259.8333
89+ $3.6402 $323.9778
119+ $3.2638 $388.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,810 pieces
MOQ: 14 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention