EN
  • EN
  • DE

STGW40H65FB

Part No STGW40H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 80A 283W TO247  /  IGBT Trench Field Stop 650 V 80 A 283 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 40A
Power - Max 283 W
Switching Energy 498mJ (on), 363mJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 40ns/142ns
Test Condition 400V, 40A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-14036-5,497-14036-5
Standard Package 30
Win Source Part Number 969593-STGW40H65FB
Ultra Librarian 3D Model Ultra Librarian STGW40H65FB CAD Model

Description

The STGW40H65FB, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art 650V, 40A trench gate field-stop IGBT. This high-speed switch is designed to cater to a wide array of power applications, particularly excelling in the realms of motor drives, uninterruptible power supplies (UPS), and general-purpose inverters.

Key Features

  • High Voltage Capability: With a maximum collector-emitter voltage (V<sub>CE) of 650V, the STGW40H65FB is well-suited for high voltage applications, providing robust performance and reliability.
  • High Current Rating: The device can handle a continuous collector current (I<sub>C) of up to 40A at 25°C, making it capable of driving high-power circuits with ease.
  • Low On-State Voltage: The low on-state voltage (V<sub>CE(sat)) minimizes conduction losses, improving overall efficiency and thermal performance.
  • Fast Switching Speed: The trench gate field-stop structure provides faster switching speeds, which is crucial for reducing switching losses and improving the performance of high-frequency power circuits.
  • High Ruggedness: The device is engineered for exceptional ruggedness, ensuring stability and durability even under stressful conditions.

Applications

The versatility of the STGW40H65FB allows it to be integrated into a multitude of power electronic applications. Its robust design and efficient operation make it ideal for:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Welding Equipment
  • Inductive Heating
  • Solar Inverters
  • General-purpose AC-DC inverters

Quality and Reliability

STMicroelectronics ensures that the STGW40H65FB meets the highest standards of quality and reliability. The device is subjected to rigorous testing and validation processes, confirming its performance in a wide range of environmental conditions. With its exceptional features and dependable design, the STGW40H65FB stands out as a superior choice for designers seeking to enhance the efficiency and robustness of their power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3466 $50.0796
15+ $6.8485 $102.7275
23+ $6.6345 $152.5935
32+ $6.4205 $205.4560
41+ $6.2064 $254.4624
54+ $5.5644 $300.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess