EN
  • EN
  • DE

LE79271MQCT

Part No LE79271MQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28QFN / Telecom IC 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Interface 2-Wire
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN
Base Product Number LE79271
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876974-LE79271MQCT
Ultra Librarian 3D Model Ultra Librarian LE79271MQCT CAD Model

Description

Microchip Technology LE79271MQCT Overview

The LE79271MQCT is a high-performance, low-power integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed for advanced communication systems and is part of Microchip's extensive line of telecommunications devices.

At the heart of the LE79271MQCT is a versatile engine that provides robust support for a wide range of communication protocols. This makes it an ideal choice for applications such as Voice over IP (VoIP), modem pools, gateways, and other telecommunication infrastructure projects. With its high integration level, the LE79271MQCT reduces the need for multiple discrete components, thereby simplifying design, reducing board space, and lowering overall system costs.

The device boasts exceptional signal processing capabilities, ensuring clear and reliable voice and data transmission. Its low power consumption is a significant advantage for energy-sensitive applications, contributing to the efficiency and sustainability of the systems it powers. The LE79271MQCT operates over a wide temperature range, ensuring reliable performance even under challenging environmental conditions.

Key features of the LE79271MQCT include support for multiple interfaces, facilitating easy integration into existing systems. Its programmable nature allows for customization to meet specific application requirements, providing designers with flexibility and control. The product is available in a compact package, which is critical for modern, space-constrained designs.

Microchip Technology provides comprehensive technical support for the LE79271MQCT, including detailed datasheets, application notes, and design tools. This support ensures that developers can maximize the potential of the device and shorten time-to-market for their products.

In summary, the LE79271MQCT from Microchip Technology is a testament to the company's commitment to delivering high-quality, innovative solutions that meet the evolving needs of the telecommunications industry. Its combination of performance, integration, and support makes it an excellent choice for a broad spectrum of communication applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $85.6225
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Need more? Email Us
Others
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7041 $51.3779
46+ $2.2188 $102.0648
70+ $2.1494 $150.4580
97+ $2.0801 $201.7697
125+ $2.0108 $251.3500
167+ $1.8028 $301.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess