EN
  • EN
  • DE

LT1737CGN#TR

Part No LT1737CGN#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828503-LT1737CGN#TR
Ultra Librarian 3D Model Ultra Librarian LT1737CGN#TR CAD Model

Description

Product Overview: LT1737CGN#TR

The LT1737CGN#TR is a high-performance, versatile switch mode DC/DC controller from Linear Technology, designed to cater to a wide array of power regulation requirements. This component is specifically engineered to drive a bipolar power transistor in forward, flyback, boost, or sepic (single-ended primary-inductor converter) topologies, making it a highly adaptable solution for various applications.

Key Features

  • Wide Input Voltage Range: The LT1737CGN#TR operates efficiently over a broad input voltage spectrum, ensuring compatibility with a diverse set of power sources.
  • Adaptive Output Control: It comes with an adjustable soft-start function that gradually ramps up the output voltage, minimizing inrush current and protecting the circuit during startup.
  • High Switching Frequency: With the ability to support high switching frequencies, this controller facilitates the use of smaller, more efficient inductors and capacitors, reducing the overall size and cost of the power supply design.
  • Versatile Topology Support: Its capability to work with multiple converter topologies enhances design flexibility, allowing engineers to use the same part across different projects with varied power requirements.
  • Integrated Protection Features: The LT1737CGN#TR includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system under extreme conditions.

Applications

Thanks to its robust feature set, the LT1737CGN#TR is suitable for a wide range of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable devices
  • Medical equipment

Quality and Reliability

Linear Technology ensures that the LT1737CGN#TR meets the highest quality and reliability standards. This product is available in a 16-lead SSOP package and is designed for surface mount technology (SMT), which is suitable for automated assembly processes. The LT1737CGN#TR also comes in tape and reel packaging, denoted by the '#TR' suffix, facilitating efficient handling and placement during mass production.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess