Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15544-5,497-15544-5-ND,-1138-STGIPS20C60T-H,497-STGIPS20C60T-H
Standard Package 11
Win Source Part Number 1015584-STGIPS20C60T-H
Ultra Librarian 3D Model Ultra Librarian STGIPS20C60T-H CAD Model

Description

The STGIPS20C60T-H is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency inverter-grade module is specifically engineered for advanced motor drive applications, including both industrial and automotive sectors.

Key Features

  • Current Rating: The module is capable of handling a continuous inverter current of up to 20A, making it suitable for mid-power applications.
  • Voltage Rating: With a maximum operating voltage of 600V, the STGIPS20C60T-H can comfortably manage the electrical demands of various motor drive systems.
  • 3-Phase IGBT Inverter: It incorporates a three-phase bridge inverter structure which simplifies the design of three-phase motor drive systems.
  • High-Speed Switching: The IGBT technology enables the module to switch at high frequencies, which is essential for efficiency and performance in modern inverter systems.
  • Low Losses: Optimized for minimal conduction and switching losses, this module ensures an energy-efficient operation.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes within the module package reduces component count and simplifies the PCB layout.
  • Thermal Resistance: It features a low thermal resistance thanks to its advanced packaging, which enhances the thermal management of the system.
  • Isolation: The module offers a high level of electrical isolation between the IGBT power circuit and the gate drive circuit.

Applications

The STGIPS20C60T-H is ideal for a wide range of applications. It is particularly well-suited for:

  • AC motor drives
  • UPS systems (Uninterruptible Power Supplies)
  • Power inverters
  • Welding equipment
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGIPS20C60T-H is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding conditions. It is designed to provide a long operational life and consistent performance, making it a trusted choice for designers and engineers worldwide.

You May Also Be Interested in

STMicroelectronics
SLLIMM-NANO SMALL LOW-LOSS INTEL
Lowest to $12.2581
ECAD model for STIPNS1M50T-H
Powerex Inc.
MOD IPM 6PAC 600V 100A / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
ECAD model for PM100CSA060
Powerex Inc.
MOD IPM 600V 20A DIP / Module Dual-In-Line Intelligent
Lowest to $7.3050
ECAD model for PS21245-EP
Infineon Technologies
PFC INTEGRATED IPM
Lowest to $29.5455
ECAD model for IM564X6DXKMA1
Powerex Inc.
MOD IPM 600V 10A MINI-DIP / Module Dual-In-Line Intelligent
Need more? Email Us
ECAD model for PS21353-GP
Powerex Inc.
MOD IPM 7PAC 1200V 50A / Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module
Need more? Email Us
ECAD model for PM50RVA120
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $15.3141
ECAD model for IKCM30F60GD
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $29.5455
ECAD model for IM564X6D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7684 $79.5368
4+ $32.6305 $130.5220
6+ $31.6108 $189.6648
8+ $30.5911 $244.7288
10+ $29.5714 $295.7140
13+ $26.5123 $344.6599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention