EN
  • EN
  • DE

NCS3402DR2G

Part No NCS3402DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR OPEN DRAIN 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type General Purpose
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.5V ~ 16V
Voltage - Input Offset (Maximum) 3.6mV at 15V
Current - Input Bias (Maximum) 250pA at 15V
Current - Output (Typ) 10mA
Current - Quiescent (Maximum) 640nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Maximum) 220μs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series NCS3402
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808958-NCS3402DR2G
Ultra Librarian 3D Model Ultra Librarian NCS3402DR2G CAD Model

Description

The ON Semiconductor NCS3402DR2G is a high-performance operational amplifier designed for a wide range of applications. This precision op-amp features low offset voltage, low input bias current, and low noise, making it an ideal choice for sensor interfacing, active filtering, and audio applications.

Key Features

  • Low Offset Voltage: The NCS3402DR2G boasts a low input offset voltage, which enhances accuracy in high-precision circuits.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for audio signal processing and other applications that require a clean signal path.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply configurations.
  • High Slew Rate: The device features a high slew rate, enabling it to respond quickly to changes in the input signal, which is critical for high-speed amplifiers and fast signal processing.
  • Rail-to-Rail Output: The NCS3402DR2G can drive the output close to the power supply rails, maximizing the dynamic range in battery-operated devices.

Applications

This versatile operational amplifier can be used in a variety of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio processing
  • Sensor interfacing
  • Portable and battery-powered devices
  • Analog-to-digital converter (ADC) buffer

Package and Quality

The NCS3402DR2G comes in a compact SOIC-8 package, which is suitable for space-constrained applications. ON Semiconductor is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can withstand the demands of a wide range of operating environments.

Conclusion

With its combination of precision, low noise, and wide operating voltage range, the ON Semiconductor NCS3402DR2G operational amplifier is a robust solution for designers looking to improve the performance and efficiency of their electronic systems. Whether it's for professional audio equipment, precision instrumentation, or consumer electronics, the NCS3402DR2G brings a level of sophistication to any project.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9897 $54.4335
125+ $0.8120 $101.5000
195+ $0.7867 $153.4065
265+ $0.7613 $201.7445
340+ $0.7359 $250.2060
455+ $0.6598 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess