Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 10E
Package Bulk
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 12-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E160
Other Names 576-2496,SY10E160JZ
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257168-SY10E160JZ
Ultra Librarian 3D Model Ultra Librarian SY10E160JZ CAD Model

Description

Product Overview: SY10E160JZ from Microchip Technology

The SY10E160JZ is a cutting-edge integrated circuit developed by Microchip Technology, a leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for various applications.

Key Features

  • High-Speed Operation: The SY10E160JZ is engineered for rapid data processing, making it ideal for high-speed computing and telecommunications systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, contributing to energy-efficient designs.
  • Robust Design: Built to withstand harsh conditions, the SY10E160JZ is robust and durable, ensuring long-term reliability for critical applications.
  • Versatility: With its flexible design, the SY10E160JZ can be utilized in a wide range of electronic circuits, providing designers with a versatile component that can be adapted to various needs.

Applications

The SY10E160JZ is suitable for a diverse array of applications, including but not limited to:

  • High-speed data communication systems
  • Advanced computing infrastructure
  • Networking equipment and routers
  • Signal processing units
  • Automated test equipment

Technical Specifications

The SY10E160JZ boasts an impressive set of technical specifications that enable it to perform at the highest levels:

  • Operates with a single 5V supply
  • High-frequency performance
  • Compatible with ECL 10K and 100K logic levels
  • Extended temperature range for operation in various environments
  • Available in a compact package for space-constrained applications

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SY10E160JZ is manufactured with stringent quality control measures, ensuring that each component meets the company's high standards. Additionally, Microchip provides extensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and designers.

For detailed information, datasheets, and technical support, customers are encouraged to visit Microchip Technology's official website or contact their customer service team directly.

You May Also Be Interested in

Rochester Electronics
IC PARITY GEN/CHKER 9-BIT 14SOIC
Need more? Email Us
ECAD model for SN74LS280DR
Texas Instruments
IC 8-BIT GEN/CHKER 24QSOP
Need more? Email Us
ECAD model for CY74FCT480ATQCT
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Lowest to $0.5741
ECAD model for SN74LS280D
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100S360JZ
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ
Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker
Need more? Email Us
ECAD model for DM74AS280N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
ECAD model for SN74AS286NG4
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ TR
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100S360JC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention