EN
  • EN
  • DE

STIPNS1M50T-H

Part No STIPNS1M50T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM-NANO SMALL LOW-LOSS INTEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tape & Reel
Product Status Obsolete
Type MOSFET
Configuration 3 Phase Inverter
Current 1 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting Type Surface Mount
Package / Case 26-PowerSMD Module, Gull Wing
Base Product Number STIPNS1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376868-STIPNS1M50T-H
Ultra Librarian 3D Model Ultra Librarian STIPNS1M50T-H CAD Model

Description

The STIPNS1M50T-H is a cutting-edge power integrated module from STMicroelectronics, renowned for its high efficiency and reliability in power management applications. This module is specifically engineered to address the demanding needs of high-performance power conversion systems.

Key Features

  • High Power Density: The STIPNS1M50T-H boasts a compact design that does not compromise on power, ensuring a high power density that is perfect for space-constrained applications.
  • Advanced SLLIMM™-nano Technology: Utilizing STMicroelectronics' second-generation Small Low-Loss Intelligent Molded Module technology, this product offers improved electrical performance with lower conduction and switching losses.
  • Integrated Components: This module contains a three-phase inverter with a 600V IGBT, freewheeling diodes, and a thermistor for temperature monitoring, which simplifies the design and reduces the overall system cost.
  • Optimized for Motor Drive Applications: It is specifically designed for motor drive applications, making it ideal for use in industrial drives, fans, pumps, and other automation systems.
  • Over-temperature Protection: Equipped with an integrated thermistor for temperature monitoring, the module ensures safe operation by providing over-temperature protection.
  • Isolation: The module offers excellent electrical isolation between the power and control signals, ensuring the safety and reliability of the application.

Applications

The STIPNS1M50T-H is versatile and can be employed in a variety of applications, including:

  • Industrial motor drives
  • Home appliances
  • Fans and pumps
  • Automation systems
  • Renewable energy systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STIPNS1M50T-H is built to meet stringent quality standards, ensuring long-term reliability and performance in industrial and consumer applications. With its robust design and advanced features, this power integrated module is an excellent choice for designers looking to improve system efficiency and reduce time-to-market.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3973 $53.5892
10+ $10.9927 $109.9270
15+ $10.6491 $159.7365
20+ $10.3056 $206.1120
26+ $9.9621 $259.0146
34+ $8.9315 $303.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess